TE Connectivity Electronic Connector 63931-1

Description
Brass Tin Receptacle Terminal 18-22AWG 4.75mm Tab Product overview: 63931-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63931-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Brass Tin Receptacle Terminal 18-22AWG 4.75mm Tab Product overview: 63931-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63931-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
392-63931-1
Electronic Connector 392-63931-1
Brass Tin Receptacle Terminal 18-22AWG 4.75mm Tab Product overview: 63931-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63931-1 can be used for catalog matching and distributor lookup.

Brass Tin Receptacle Terminal 18-22AWG 4.75mm Tab Product overview: 63931-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63931-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Crimp Terminals, Splices, Lugs - Unreviewed - 63931-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Terminals, Splices, Lugs - Unreviewed
63931-1
Connectors Crimp Terminals, Splices, Lugs - Unreviewed 63931-1
REPT 187 FAST 22-18 0126TPBR

REPT 187 FAST 22-18 0126TPBR

Buy Now
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364844-63931-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1364844-63931-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1364844-63931-1
Win Source Part Number: 1364844-63931-1 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 63931 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 18-22 AWG Contact Finish: Tin Insulation: Non-Insulated Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.187" (4.75mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.250" (6.35mm) Insulation Diameter: 0.090" ~ 0.150" (2.29mm ~ 3.81mm)

Win Source Part Number: 1364844-63931-1
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Faston
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 63931
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 18-22 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Female
Tab Width: 0.187" (4.75mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.250" (6.35mm)
Insulation Diameter: 0.090" ~ 0.150" (2.29mm ~ 3.81mm)

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A111570CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A111570CT-ND
Quick Connects, Quick Disconnect Connectors A111570CT-ND
"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A111570TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A111570TR-ND
Quick Connects, Quick Disconnect Connectors A111570TR-ND
"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Rept 187 Fast 22-18 0126Tpbr Rohs Compliant Amp - Te Connectivity - 16H2579 - Newark, An Avnet Company
Chicago, IL, United States
Rept 187 Fast 22-18 0126Tpbr Rohs Compliant Amp - Te Connectivity
16H2579
Rept 187 Fast 22-18 0126Tpbr Rohs Compliant Amp - Te Connectivity 16H2579
REPT 187 FAST 22-18 0126TPBR ROHS COMPLIANT: YES

REPT 187 FAST 22-18 0126TPBR ROHS COMPLIANT: YES

Supplier's Site
Female Disconnect, 4.75Mm, 22-18Awg; Product Range Amp - Te Connectivity - 70AH0652 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 4.75Mm, 22-18Awg; Product Range Amp - Te Connectivity
70AH0652
Female Disconnect, 4.75Mm, 22-18Awg; Product Range Amp - Te Connectivity 70AH0652
FEMALE DISCONNECT, 4.75MM, 22-18AWG; Product Range:FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 4.75MM, 22-18AWG; Product Range:FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
63931-1
Terminals 63931-1
Terminals REPT 187 FAST 22-18

Terminals REPT 187 FAST 22-18

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-63931-1 63931-1 1364844-63931-1 A111570CT-ND 16H2579 70AH0652 63931-1
Product Name Electronic Connector Connectors Crimp Terminals, Splices, Lugs - Unreviewed Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors Rept 187 Fast 22-18 0126Tpbr Rohs Compliant Amp - Te Connectivity Female Disconnect, 4.75Mm, 22-18Awg; Product Range Amp - Te Connectivity Terminals
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products