TE Connectivity PCB Headers 640387-3

Description
TE Connectivity 640387-3 Pin Header
Request a Quote Datasheet
Description
TE Connectivity 640387-3 Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 7196518 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7196518
PCB Headers 7196518
TE Connectivity 640387-3 Pin Header

TE Connectivity 640387-3 Pin Header

Supplier's Site
PCB Headers - 1643002 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1643002
PCB Headers 1643002
TE Connectivity 640387-3 Pin Header

TE Connectivity 640387-3 Pin Header

Supplier's Site
PCB Headers - 7196518P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7196518P
PCB Headers 7196518P
TE Connectivity 640387-3 Pin Header

TE Connectivity 640387-3 Pin Header

Supplier's Site
Headers, Male Pins - A19931-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A19931-ND
Headers, Male Pins A19931-ND
"Connector Header Through Hole, Right Angle 3 position 0.156"" (3.96mm)"

"Connector Header Through Hole, Right Angle 3 position 0.156"" (3.96mm)"

Buy Now Datasheet
Wire-Board Connector Header 3 Position, 3.96Mm; Connector Systems Amp - Te Connectivity - 51F1609 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 3 Position, 3.96Mm; Connector Systems Amp - Te Connectivity
51F1609
Wire-Board Connector Header 3 Position, 3.96Mm; Connector Systems Amp - Te Connectivity 51F1609
WIRE-BOARD CONNECTOR HEADER 3 POSITION, 3.96MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:MTA-156 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER 3 POSITION, 3.96MM; Connector Systems:Wire-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:MTA-156 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 7196518 7196518P A19931-ND 51F1609
Product Name PCB Headers PCB Headers Headers, Male Pins Wire-Board Connector Header 3 Position, 3.96Mm; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector Header Connector; Header Wire to Board Connector
Geometry Right Angle; Right angle Right Angle
Termination Solder Through Hole Right Angle
Unlock Full Specs
to access all available technical data