TE Connectivity Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 63933-2

Description
Win Source Part Number: 1364836-63933-2 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mark III Package: Tape & Reel (TR) Product Status: Active Base Product Number: 63933 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 18-22 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.771" (19.58mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.293" (7.44mm) Insulation Diameter: 0.060" ~ 0.100" (1.52mm ~ 2.54mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1364836-63933-2 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mark III Package: Tape & Reel (TR) Product Status: Active Base Product Number: 63933 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 18-22 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.771" (19.58mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.293" (7.44mm) Insulation Diameter: 0.060" ~ 0.100" (1.52mm ~ 2.54mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364836-63933-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1364836-63933-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1364836-63933-2
Win Source Part Number: 1364836-63933-2 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mark III Package: Tape & Reel (TR) Product Status: Active Base Product Number: 63933 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 18-22 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.771" (19.58mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.293" (7.44mm) Insulation Diameter: 0.060" ~ 0.100" (1.52mm ~ 2.54mm)

Win Source Part Number: 1364836-63933-2
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Mark III
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 63933
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 18-22 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.771" (19.58mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Female
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.293" (7.44mm)
Insulation Diameter: 0.060" ~ 0.100" (1.52mm ~ 2.54mm)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-63933-2
Electronic Connector 392-63933-2
Brass Female Receptacle Terminal, 18-22AWG, 6.35mm Tab, Tin Plated Product overview: 63933-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63933-2 can be used for catalog matching and distributor lookup.

Brass Female Receptacle Terminal, 18-22AWG, 6.35mm Tab, Tin Plated Product overview: 63933-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63933-2 can be used for catalog matching and distributor lookup.

Supplier's Site
Quick Connects, Quick Disconnect Connectors - A100910TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A100910TR-ND
Quick Connects, Quick Disconnect Connectors A100910TR-ND
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A100910CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A100910CT-ND
Quick Connects, Quick Disconnect Connectors A100910CT-ND
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Contacts - 63933-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
63933-2
Contacts 63933-2
PL .250 TERMINAL REC 22-18 AWG TPBR

PL .250 TERMINAL REC 22-18 AWG TPBR

Buy Now
Swedesboro, NJ, United States
Contacts
63933-2
Contacts 63933-2
Contacts

Contacts

Buy Now
CONN QC RCPT 18-22AWG 0.250 - 792-63933-2 - Utmel Electronic Limited
Hong Kong, China
CONN QC RCPT 18-22AWG 0.250
792-63933-2
CONN QC RCPT 18-22AWG 0.250 792-63933-2
CONN QC RCPT 18-22AWG 0.250

CONN QC RCPT 18-22AWG 0.250

Supplier's Site
Female Disconnect, 6.35Mm, Uninsulated; Product Range Amp - Te Connectivity - 43AC4198 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, Uninsulated; Product Range Amp - Te Connectivity
43AC4198
Female Disconnect, 6.35Mm, Uninsulated; Product Range Amp - Te Connectivity 43AC4198
FEMALE DISCONNECT, 6.35MM, UNINSULATED; Product Range:Positive Lock 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Insulator Colour:-RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, UNINSULATED; Product Range:Positive Lock 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Insulator Colour:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1364836-63933-2 392-63933-2 A100910TR-ND 63933-2 63933-2 792-63933-2 43AC4198
Product Name Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Electronic Connector Quick Connects, Quick Disconnect Connectors Contacts Contacts CONN QC RCPT 18-22AWG 0.250 Female Disconnect, 6.35Mm, Uninsulated; Product Range Amp - Te Connectivity
Termination Crimp Receptacle PL Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Brown - 1327G21 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details