TE Connectivity Ring Connectors 640249-3

Description
Ring Terminal Connector 10 Stud D-Shaped 8-10 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 10 Stud D-Shaped 8-10 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A125129TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A125129TR-ND
Ring Connectors A125129TR-ND
Ring Terminal Connector 10 Stud D-Shaped 8-10 AWG Crimp

Ring Terminal Connector 10 Stud D-Shaped 8-10 AWG Crimp

Buy Now Datasheet
Ring Tongue Terminal, #10, 8Awg; Stud Size - Metric Amp - Te Connectivity - 52K3821 - Newark, An Avnet Company
Chicago, IL, United States
Ring Tongue Terminal, #10, 8Awg; Stud Size - Metric Amp - Te Connectivity
52K3821
Ring Tongue Terminal, #10, 8Awg; Stud Size - Metric Amp - Te Connectivity 52K3821
RING TONGUE TERMINAL, #10, 8AWG; Stud Size - Metric:-; Stud Size - Imperial:#10; Wire Size AWG Max:8AWG; Conductor Area CSA:8mm²; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

RING TONGUE TERMINAL, #10, 8AWG; Stud Size - Metric:-; Stud Size - Imperial:#10; Wire Size AWG Max:8AWG; Conductor Area CSA:8mm²; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A125129TR-ND 52K3821
Product Name Ring Connectors Ring Tongue Terminal, #10, 8Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 9 POSITIONS - 80203-508D9AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Sided Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
25-Pin Hermetic D-sub Connector - 54667 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
75 Ohm Connector, SMC Female plug - 190944 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details