EDAC, Inc. D-Sub Connector Assemblies 638-W15-221-012

Description
15 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
15 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-1219-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-1219-ND
D-Sub Connector Assemblies 151-1219-ND
15 Position D-Sub, High Density Receptacle, Female Sockets Connector

15 Position D-Sub, High Density Receptacle, Female Sockets Connector

Buy Now Datasheet
Connector, High Density-Hd D Sub, Receptacle, 15 Position, Ip67; D Sub Connector Type Edac - 93X6015 - Newark, An Avnet Company
Chicago, IL, United States
Connector, High Density-Hd D Sub, Receptacle, 15 Position, Ip67; D Sub Connector Type Edac
93X6015
Connector, High Density-Hd D Sub, Receptacle, 15 Position, Ip67; D Sub Connector Type Edac 93X6015
CONNECTOR, HIGH DENSITY-HD D SUB, RECEPTACLE, 15 POSITION, IP67; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:638 Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder RoHS Compliant: Yes

CONNECTOR, HIGH DENSITY-HD D SUB, RECEPTACLE, 15 POSITION, IP67; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:638 Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-1219-ND 93X6015
Product Name D-Sub Connector Assemblies Connector, High Density-Hd D Sub, Receptacle, 15 Position, Ip67; D Sub Connector Type Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Panel Mount, Through Hole
Unlock Full Specs
to access all available technical data