TE Connectivity Quick Connects, Quick Disconnect Connectors 63933-1

Description
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A111572TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A111572TR-ND
Quick Connects, Quick Disconnect Connectors A111572TR-ND
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A111572CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A111572CT-ND
Quick Connects, Quick Disconnect Connectors A111572CT-ND
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364915-63933-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1364915-63933-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1364915-63933-1
Win Source Part Number: 1364915-63933-1 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mark III Package: Tape & Reel (TR) Product Status: Active Base Product Number: 63933 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 ECCN: EAR99 Wire Gauge: 18-22 AWG Insulation: Non-Insulated Length - Overall: 0.771" (19.58mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.293" (7.44mm) Insulation Diameter: 0.060" ~ 0.100" (1.52mm ~ 2.54mm)

Win Source Part Number: 1364915-63933-1
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Mark III
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 63933
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
ECCN: EAR99
Wire Gauge: 18-22 AWG
Insulation: Non-Insulated
Length - Overall: 0.771" (19.58mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Female
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.293" (7.44mm)
Insulation Diameter: 0.060" ~ 0.100" (1.52mm ~ 2.54mm)

Buy Now Datasheet
Contacts - 63933-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
63933-1
Contacts 63933-1
PL .250 TERMINAL REC 22-18 AWG BR

PL .250 TERMINAL REC 22-18 AWG BR

Buy Now
Singapore, Singapore
Electronic Connector
392-63933-1
Electronic Connector 392-63933-1
Quick Disconnect Terminal 18-22AWG Brass RCP 19.56mm T/R Product overview: 63933-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63933-1 can be used for catalog matching and distributor lookup.

Quick Disconnect Terminal 18-22AWG Brass RCP 19.56mm T/R Product overview: 63933-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63933-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Rec 250 Pos Loc 22-18 0157 Br Rohs Compliant Amp - Te Connectivity - 18H8721 - Newark, An Avnet Company
Chicago, IL, United States
Rec 250 Pos Loc 22-18 0157 Br Rohs Compliant Amp - Te Connectivity
18H8721
Rec 250 Pos Loc 22-18 0157 Br Rohs Compliant Amp - Te Connectivity 18H8721
REC 250 POS LOC 22-18 0157 BR ROHS COMPLIANT: YES

REC 250 POS LOC 22-18 0157 BR ROHS COMPLIANT: YES

Supplier's Site
Quick Connects, Quick Disconnect Connectors - 63933-1 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
63933-1
Quick Connects, Quick Disconnect Connectors 63933-1
CONN QC RCPT 18-22AWG 0.250

CONN QC RCPT 18-22AWG 0.250

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A111572TR-ND 1364915-63933-1 63933-1 392-63933-1 18H8721 63933-1
Product Name Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Contacts Electronic Connector Rec 250 Pos Loc 22-18 0157 Br Rohs Compliant Amp - Te Connectivity Quick Connects, Quick Disconnect Connectors
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Connector Hypertronics - 91Y4120 - Newark, An Avnet Company
Smiths Interconnect, a Molex company
View Details