6P MTA-156 Header, 7A, 600V, Straight, Through Hole, Male Pin Product overview: 640384-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 7A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640384-6 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 6 position 0.156"" (3.96mm)"
WIRE-BOARD CONN, HEADER, 6WAY, 0.156IN; Connector Systems:Wire-to-Boar
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 316-640384-6 | A26171-ND | 51F1452 |
| Product Name | Through-Hole 7A 600V Electronic Connector | Headers, Male Pins | Wire-Board Conn, Header, 6Way, 0.156In; Connector Systems Amp - Te Connectivity |
| Gender | Male / Plug | ||
| Termination | Solder | Through Hole Straight | |
| Voltage Rating | 600 volts | 600 volts | |
| Current Rating | 7.0 amps |