TE Connectivity Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 63951-4

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333437-63951-4 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Termination: Solder Contact Finish: Tin Contact Material: Brass Gender: Male Standard Package: 8,500 Mounting: Through Hole, Right Angle Terminal Type: Standard Insulation: Non-Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.312" (7.92mm) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A128953TR,A128953DKR -ND,A128953DKR,63951 -4-ND,A128953DKRINAC TIVE,A128953CT Base Product Number: 63951 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333437-63951-4 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Termination: Solder Contact Finish: Tin Contact Material: Brass Gender: Male Standard Package: 8,500 Mounting: Through Hole, Right Angle Terminal Type: Standard Insulation: Non-Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.312" (7.92mm) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A128953TR,A128953DKR -ND,A128953DKR,63951 -4-ND,A128953DKRINAC TIVE,A128953CT Base Product Number: 63951 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333437-63951-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1333437-63951-4
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1333437-63951-4
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333437-63951-4 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Termination: Solder Contact Finish: Tin Contact Material: Brass Gender: Male Standard Package: 8,500 Mounting: Through Hole, Right Angle Terminal Type: Standard Insulation: Non-Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.312" (7.92mm) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A128953TR,A128953DKR -ND,A128953DKR,63951 -4-ND,A128953DKRINAC TIVE,A128953CT Base Product Number: 63951 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333437-63951-4
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Reel - TR
Termination: Solder
Contact Finish: Tin
Contact Material: Brass
Gender: Male
Standard Package: 8,500
Mounting: Through Hole, Right Angle
Terminal Type: Standard
Insulation: Non-Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.312" (7.92mm)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A128953TR,A128953DKR-ND,A128953DKR,63951-4-ND,A128953DKRINACTIVE,A128953CT
Base Product Number: 63951
RoHS Status: RoHS Compliant

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A128953CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A128953CT-ND
Quick Connects, Quick Disconnect Connectors A128953CT-ND
"0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A128953TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A128953TR-ND
Quick Connects, Quick Disconnect Connectors A128953TR-ND
"0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-63951-4
Electronic Connector 392-63951-4
Faston Tab Terminal Tab 20.32mm Tin Over Nickel T/R Product overview: 63951-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63951-4 can be used for catalog matching and distributor lookup.

Faston Tab Terminal Tab 20.32mm Tin Over Nickel T/R Product overview: 63951-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63951-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Quick Connects, Quick Disconnect Connectors - 63951-4 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
63951-4
Quick Connects, Quick Disconnect Connectors 63951-4
TAB,FASTON,PCB,.250 SERIES

TAB,FASTON,PCB,.250 SERIES

Supplier's Site Datasheet
Terminals - 63951-4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Terminals
63951-4
Terminals 63951-4
Terminals TAB,FASTON,PCB .250 SERIES

Terminals TAB,FASTON,PCB .250 SERIES

Buy Now Datasheet
250 Faston Tab Tpbr Te Connectivity - 40P9962 - Newark, An Avnet Company
Chicago, IL, United States
250 Faston Tab Tpbr Te Connectivity
40P9962
250 Faston Tab Tpbr Te Connectivity 40P9962
250 FASTON TAB TPBR

250 FASTON TAB TPBR

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1333437-63951-4 A128953CT-ND 392-63951-4 63951-4 63951-4 40P9962
Product Name Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors Electronic Connector Quick Connects, Quick Disconnect Connectors Terminals 250 Faston Tab Tpbr Te Connectivity
Termination Solder Tab Solder
Unlock Full Specs
to access all available technical data