"Connector Header Through Hole, Right Angle 8 position 0.156"" (3.96mm)"
8 Pos 7A 600V RA Header, Wire-to-Board, Through Hole, .156" Pitch Product overview: 640389-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 7A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640389-8 can be used for catalog matching and distributor lookup.
WIRE-BOARD CONNECTOR HEADER 8 POSITION, 3.96MM; Connector Systems:Wire-to-Boar
08P MTA156 HDR ASSY SQ R/A F/L ROHS COMPLIANT: YES
Connector, Receptacle Mating, Wire-To-Board Application, Nylon Housing
Discrete wire to board — 2-piece interconnection. Insulation displacement wire termination. Housing: Polyester UL94V-0 rated, natural color. Posts: Tin-plated copper alloy.
Copper alloy contact material
| Heilind Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 640389-8 | A1979-ND | 316-640389-8 | 90F5605 | 82AC1842 | 70083707 |
| Product Name | Connectors | Headers, Male Pins | Through-Hole 7A 600V Electronic Connector | Wire-Board Connector Header 8 Position, 3.96Mm; Connector Systems Amp - Te Connectivity | 08P Mta156 Hdr Assy Sq R/a F/l Rohs Compliant Amp - Te Connectivity | Connector, MTA-156; Male; 8; Copper Alloy; 7; 600; 0.156 in.; Polyester; White |
| Connector Type | Header Connector; Header | Wire to Board Connector | Wire to Board Connector | |||
| Mounting | Through Hole, Right Angle | PCB Mount | ||||
| Voltage Rating | 600 volts | 600 volts | 600 volts | |||
| Number of Contacts | 8 # | |||||
| Gender | Male / Plug |