TE Connectivity Rectangular Connector Contacts 640309-3

Description
Pin Contact Tin 10-12 AWG Crimp
Request a Quote Datasheet
Description
Pin Contact Tin 10-12 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A25382-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A25382-ND
Rectangular Connector Contacts A25382-ND
Pin Contact Tin 10-12 AWG Crimp

Pin Contact Tin 10-12 AWG Crimp

Buy Now Datasheet
Connectors - 640309-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
640309-3
Connectors 640309-3
UMNL PIN 12-10 PTPPHBZ

UMNL PIN 12-10 PTPPHBZ

Buy Now
Connector, Soft Shell; Pin; Universal MATE-N-LOK; 19 A; 600 VAC; 12-10 AWG - 70082914 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Soft Shell; Pin; Universal MATE-N-LOK; 19 A; 600 VAC; 12-10 AWG
70082914
Connector, Soft Shell; Pin; Universal MATE-N-LOK; 19 A; 600 VAC; 12-10 AWG 70082914
Soft Shell Connector, Universal MATE-N-LOK Connector Line, AMP Brand Phosphor bronze material contact 19 A rated current. 600 VAC voltage rating.

Soft Shell Connector, Universal MATE-N-LOK Connector Line, AMP Brand

  • Phosphor bronze material contact
    19 A rated current. 600 VAC voltage rating.
Supplier's Site
Contact, Universal Mate-N-Lok Series, Pin, 10 Awg, 12 Awg, Crimp, Phosphor Bronze Rohs Compliant Te Connectivity - 28T0430 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Universal Mate-N-Lok Series, Pin, 10 Awg, 12 Awg, Crimp, Phosphor Bronze Rohs Compliant Te Connectivity
28T0430
Contact, Universal Mate-N-Lok Series, Pin, 10 Awg, 12 Awg, Crimp, Phosphor Bronze Rohs Compliant Te Connectivity 28T0430
Contact, Universal Mate-N-Lok Series, Pin, 10 AWG, 12 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Contact, Universal Mate-N-Lok Series, Pin, 10 AWG, 12 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Supplier's Site
Contact, Pin, 12-10Awg, Crimp; Product Range Amp - Te Connectivity - 25C3144 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 12-10Awg, Crimp; Product Range Amp - Te Connectivity
25C3144
Contact, Pin, 12-10Awg, Crimp; Product Range Amp - Te Connectivity 25C3144
CONTACT, PIN, 12-10AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Tin Plated Contacts; For Use With:Universal MATE-N-LOK Housings RoHS Compliant: Yes

CONTACT, PIN, 12-10AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Tin Plated Contacts; For Use With:Universal MATE-N-LOK Housings RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A25382-ND 640309-3 70082914 28T0430 25C3144
Product Name Rectangular Connector Contacts Connectors Connector, Soft Shell; Pin; Universal MATE-N-LOK; 19 A; 600 VAC; 12-10 AWG Contact, Universal Mate-N-Lok Series, Pin, 10 Awg, 12 Awg, Crimp, Phosphor Bronze Rohs Compliant Te Connectivity Contact, Pin, 12-10Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 Standard Housings White - 1327G7-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers