EDAC, Inc. D-Sub Connector Assemblies 638-M44-232-BN2

Description
44 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
44 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-638-M44-232-BN2-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-638-M44-232-BN2-ND
D-Sub Connector Assemblies 151-638-M44-232-BN2-ND
44 Position D-Sub, High Density Receptacle, Female Sockets Connector

44 Position D-Sub, High Density Receptacle, Female Sockets Connector

Buy Now Datasheet
Hd D Sub Conn, Rcpt, 44Pos, Db, Sldr Cup; D Sub Connector Type Edac - 31AK9101 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Conn, Rcpt, 44Pos, Db, Sldr Cup; D Sub Connector Type Edac
31AK9101
Hd D Sub Conn, Rcpt, 44Pos, Db, Sldr Cup; D Sub Connector Type Edac 31AK9101
HD D SUB CONN, RCPT, 44POS, DB, SLDR CUP; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:638M Series; No. of Contacts:44Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup RoHS Compliant: Yes

HD D SUB CONN, RCPT, 44POS, DB, SLDR CUP; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:638M Series; No. of Contacts:44Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-638-M44-232-BN2-ND 31AK9101
Product Name D-Sub Connector Assemblies Hd D Sub Conn, Rcpt, 44Pos, Db, Sldr Cup; D Sub Connector Type Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
863015A-Dsub Male Screw Lock / Bulk Amphenol Communications Solutions - 22K7523 - Newark, An Avnet Company
Specs
Connector Type D-Sub Connector
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details