TE Connectivity Electronic Connector 640051-1

Description
Ring Terminal, 14-18AWG, Stainless Steel, M4 Stud Product overview: 640051-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-640051-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ring Terminal, 14-18AWG, Stainless Steel, M4 Stud Product overview: 640051-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-640051-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
392-640051-1
Electronic Connector 392-640051-1
Ring Terminal, 14-18AWG, Stainless Steel, M4 Stud Product overview: 640051-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-640051-1 can be used for catalog matching and distributor lookup.

Ring Terminal, 14-18AWG, Stainless Steel, M4 Stud Product overview: 640051-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-640051-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Ring Connectors - 1333855-640051-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1333855-640051-1
Connectors, Interconnects - Terminals - Ring Connectors 1333855-640051-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333855-640051-1 Category: Connectors, Interconnects>Termin als>Ring Connectors Packaging: Reel - TR Features: Inner Teeth, Serrated Termination Termination: Crimp Wire Gauge: 14-18 AWG Contact Material: Steel Standard Package: 6,000 Mounting: Free Hanging (In-Line) Terminal Type: Circular Thickness: 0.024" (0.61mm) Width - Outer Edges: 0.370" (9.40mm) Length - Overall: 0.773" (19.63mm) Insulation: Non-Insulated Insulation Diameter: 0.105" ~ 0.145" (2.67mm ~ 3.68mm) Stud/Tab Size: 8 Stud ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 6400511,-640051-1-SI ,2266-640051-1TR,A29 906TR,A29906CT,64005 1-1-ND Base Product Number: 640051 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333855-640051-1
Category: Connectors, Interconnects>Terminals>Ring Connectors
Packaging: Reel - TR
Features: Inner Teeth, Serrated Termination
Termination: Crimp
Wire Gauge: 14-18 AWG
Contact Material: Steel
Standard Package: 6,000
Mounting: Free Hanging (In-Line)
Terminal Type: Circular
Thickness: 0.024" (0.61mm)
Width - Outer Edges: 0.370" (9.40mm)
Length - Overall: 0.773" (19.63mm)
Insulation: Non-Insulated
Insulation Diameter: 0.105" ~ 0.145" (2.67mm ~ 3.68mm)
Stud/Tab Size: 8 Stud
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 6400511,-640051-1-SI,2266-640051-1TR,A29906TR,A29906CT,640051-1-ND
Base Product Number: 640051
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ring Connectors - A29906CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A29906CT-ND
Ring Connectors A29906CT-ND
Ring Terminal Connector 8 Stud Circular 14-18 AWG Crimp

Ring Terminal Connector 8 Stud Circular 14-18 AWG Crimp

Buy Now Datasheet
Ring Connectors - A29906TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A29906TR-ND
Ring Connectors A29906TR-ND
Ring Terminal Connector 8 Stud Circular 14-18 AWG Crimp

Ring Terminal Connector 8 Stud Circular 14-18 AWG Crimp

Buy Now Datasheet
Ring 18-14 #8 025Sst Rohs Compliant Amp - Te Connectivity - 16H2598 - Newark, An Avnet Company
Chicago, IL, United States
Ring 18-14 #8 025Sst Rohs Compliant Amp - Te Connectivity
16H2598
Ring 18-14 #8 025Sst Rohs Compliant Amp - Te Connectivity 16H2598
RING 18-14 #8 025SST ROHS COMPLIANT: YES

RING 18-14 #8 025SST ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-640051-1 1333855-640051-1 A29906CT-ND 16H2598
Product Name Electronic Connector Connectors, Interconnects - Terminals - Ring Connectors Ring Connectors Ring 18-14 #8 025Sst Rohs Compliant Amp - Te Connectivity
Termination Circular Crimp
Unlock Full Specs
to access all available technical data