TE Connectivity Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 63969-1

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333579-63969-1 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Termination: Solder Contact Finish: Tin Contact Material: Brass Gender: Female Standard Package: 2,800 Mounting: Through Hole Terminal Type: Standard Length - Overall: 0.480" (12.19mm) Insulation: Non-Insulated Tab Width: 0.205" (5.21mm), 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.330" (8.38mm) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -63969-1-SI,A100801C T,63969-1-ND,639691, A100801TR Base Product Number: 63969 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333579-63969-1 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Termination: Solder Contact Finish: Tin Contact Material: Brass Gender: Female Standard Package: 2,800 Mounting: Through Hole Terminal Type: Standard Length - Overall: 0.480" (12.19mm) Insulation: Non-Insulated Tab Width: 0.205" (5.21mm), 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.330" (8.38mm) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -63969-1-SI,A100801C T,63969-1-ND,639691, A100801TR Base Product Number: 63969 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333579-63969-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1333579-63969-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1333579-63969-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333579-63969-1 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Termination: Solder Contact Finish: Tin Contact Material: Brass Gender: Female Standard Package: 2,800 Mounting: Through Hole Terminal Type: Standard Length - Overall: 0.480" (12.19mm) Insulation: Non-Insulated Tab Width: 0.205" (5.21mm), 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.330" (8.38mm) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -63969-1-SI,A100801C T,63969-1-ND,639691, A100801TR Base Product Number: 63969 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333579-63969-1
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Reel - TR
Termination: Solder
Contact Finish: Tin
Contact Material: Brass
Gender: Female
Standard Package: 2,800
Mounting: Through Hole
Terminal Type: Standard
Length - Overall: 0.480" (12.19mm)
Insulation: Non-Insulated
Tab Width: 0.205" (5.21mm), 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.330" (8.38mm)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -63969-1-SI,A100801CT,63969-1-ND,639691,A100801TR
Base Product Number: 63969
RoHS Status: RoHS Compliant

Buy Now Datasheet
Singapore, Singapore
Through-Hole Electronic Connector
392-63969-1
Through-Hole Electronic Connector 392-63969-1
Faston Receptacle, Brass/Tin, 0.205" Tab, Through Hole Terminal Product overview: 63969-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63969-1 can be used for catalog matching and distributor lookup.

Faston Receptacle, Brass/Tin, 0.205" Tab, Through Hole Terminal Product overview: 63969-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63969-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Terminals
63969-1
Terminals 63969-1
PCB RECEPTACLES

PCB RECEPTACLES

Buy Now
Quick Connects, Quick Disconnect Connectors - A100801CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A100801CT-ND
Quick Connects, Quick Disconnect Connectors A100801CT-ND
"0.205"" (5.21mm), 0.250"" (6.35mm) Quick Connect Female Solder Connector Non-Insulated"

"0.205"" (5.21mm), 0.250"" (6.35mm) Quick Connect Female Solder Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A100801TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A100801TR-ND
Quick Connects, Quick Disconnect Connectors A100801TR-ND
"0.205"" (5.21mm), 0.250"" (6.35mm) Quick Connect Female Solder Connector Non-Insulated"

"0.205"" (5.21mm), 0.250"" (6.35mm) Quick Connect Female Solder Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 63969-1 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
63969-1
Quick Connects, Quick Disconnect Connectors 63969-1
CONN QC RCPT 0.205/0.250 SOLDER

CONN QC RCPT 0.205/0.250 SOLDER

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
63969-1
Terminals 63969-1
Terminals 250/205 FAST REC PCB

Terminals 250/205 FAST REC PCB

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1333579-63969-1 392-63969-1 63969-1 A100801CT-ND 63969-1 63969-1
Product Name Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Through-Hole Electronic Connector Terminals Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors Terminals
Termination Solder Receptacle Solder Solder
Unlock Full Specs
to access all available technical data