TE Connectivity Connector Hardware, Mounts, Locks & Retainers 640254-1

Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon 6/6 Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Packaging Quantity : 2500 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon 6/6 Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Packaging Quantity : 2500 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 640254-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
640254-1
Connector Hardware, Mounts, Locks & Retainers 640254-1
Body Features Primary Product Color : Natural Primary Product Material : Nylon 6/6 Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Packaging Quantity : 2500 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Nylon 6/6

Industry Standards


  • UL Flammability Rating : UL 94V-2

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 2500

Product Type Features


  • Connector Hardware Accessory Type : Keying Plug
  • Hardware Accessory Function : Coding & Keying

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Accessories - 1205335-640254-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Accessories
1205335-640254-1
Connectors, Interconnects - Rectangular Connectors - Accessories 1205335-640254-1
Win Source Part Number: 1205335-640254-1 Category: Connectors, Interconnects>Rectan gular Connectors - Accessories Series: SL-156 Package: Bulk Accessory Type: Polarizing Device (Key, Plug, Post) For Use With/Related Products: SL-156 Series Standard Package: 2,500 Alternative Parts (Cross-Reference): 640254-1.; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Mfr: TE Connectivity AMP Connectors Other Names: A19994,6402541,-6402 54-1-SI Base Product Number: 640254

Win Source Part Number: 1205335-640254-1
Category: Connectors, Interconnects>Rectangular Connectors - Accessories
Series: SL-156
Package: Bulk
Accessory Type: Polarizing Device (Key, Plug, Post)
For Use With/Related Products: SL-156 Series
Standard Package: 2,500
Alternative Parts (Cross-Reference): 640254-1.;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Other Names: A19994,6402541,-640254-1-SI
Base Product Number: 640254

Buy Now Datasheet
Rectangular Connector Accessories - A19994-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A19994-ND
Rectangular Connector Accessories A19994-ND
Connector Polarizing Device (Key, Plug, Post) For SL-156 Series

Connector Polarizing Device (Key, Plug, Post) For SL-156 Series

Buy Now Datasheet
Swedesboro, NJ, United States
Headers & Wire Housings
640254-1
Headers & Wire Housings 640254-1
SL 156 - WtoB Plug Ho

SL 156 - WtoB Plug Ho

Buy Now

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 640254-1 1205335-640254-1 A19994-ND 640254-1
Product Name Connector Hardware, Mounts, Locks & Retainers Connectors, Interconnects - Rectangular Connectors - Accessories Rectangular Connector Accessories Headers & Wire Housings
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102321-7 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Circular Connector Contacts - 006-0055-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 103957-3 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
4 suppliers