Banana Jack Connector Standard Banana Turret Red
BANANA JACK, 15A, TURRET, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Tin Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:- RoHS Compliant: Yes
CONN BANANA JACK TURRET RED
1000 V (RMS), 15 A, Brass Body, Nylon Insulation, Panel Mount, Banana Jack Plug
Accepts shrouded banana plugs used in multimeters. Mounts in 1⁄2" diameter hole with included hex nut and washer. ST designates solder turret. Other terminals are available. T designates tin plating. Nickel and gold also available. Insulation: Nylon. Rating: 1000 V, 15 A.
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 501-1943-ND | 20H0095 | 6387-ST-T-2 | 70198399 |
| Product Name | Jacks, Plugs | Banana Jack, 15A, Turret, Red; Gender Pomona | Jacks, Plugs | Plug, Banana; Banana Jack; 1000 V (RMS)(Max.); 15 A (Max.); Brass; Nylon; Red |
| Gender | Female / Jack | Female / Jack | Female / Jack |