TE Connectivity Headers, Male Pins 640384-5

Description
"Connector Header Through Hole 5 position 0.156"" (3.96mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 5 position 0.156"" (3.96mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A26170-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A26170-ND
Headers, Male Pins A26170-ND
"Connector Header Through Hole 5 position 0.156"" (3.96mm)"

"Connector Header Through Hole 5 position 0.156"" (3.96mm)"

Buy Now Datasheet
Singapore
7A 600V Electronic Connector
316-640384-5
7A 600V Electronic Connector 316-640384-5
5 Pos 3.96mm Unshrouded Header, Male, 7A, 600V, Solder, Thru-Hole Product overview: 640384-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640384-5 can be used for catalog matching and distributor lookup.

5 Pos 3.96mm Unshrouded Header, Male, 7A, 600V, Solder, Thru-Hole Product overview: 640384-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640384-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire-Board Conn, Header, 5Way, 0.156In; Connector Systems Amp - Te Connectivity - 51F1451 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Conn, Header, 5Way, 0.156In; Connector Systems Amp - Te Connectivity
51F1451
Wire-Board Conn, Header, 5Way, 0.156In; Connector Systems Amp - Te Connectivity 51F1451
WIRE-BOARD CONN, HEADER, 5WAY, 0.156IN; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:-; Connector Shroud:UnshroudedRoH S Compliant: Yes

WIRE-BOARD CONN, HEADER, 5WAY, 0.156IN; Connector Systems:Wire-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:-; Connector Shroud:UnshroudedRoHS Compliant: Yes

Supplier's Site Datasheet
05P Mta156 Hdr Assy Str Rnd Sn Amp - Te Connectivity - 06R3146 - Newark, An Avnet Company
Chicago, IL, United States
05P Mta156 Hdr Assy Str Rnd Sn Amp - Te Connectivity
06R3146
05P Mta156 Hdr Assy Str Rnd Sn Amp - Te Connectivity 06R3146
05P MTA156 HDR ASSY STR RND SN

05P MTA156 HDR ASSY STR RND SN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A26170-ND 316-640384-5 51F1451 06R3146
Product Name Headers, Male Pins 7A 600V Electronic Connector Wire-Board Conn, Header, 5Way, 0.156In; Connector Systems Amp - Te Connectivity 05P Mta156 Hdr Assy Str Rnd Sn Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole
Voltage Rating 600 volts 600 volts
Number of Contacts 5 #
Unlock Full Specs
to access all available technical data