Brass Tin Plated PCB Tab Terminal, Male, 4.75mm Mating Tab Product overview: 63982-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63982-1 can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 32-LFQFN Exposed Pad, CSP
Product Status: Preliminary
Terminal Type: Oval
Tab Width: 0.110" (2.79mm)
Tab Length: 0.264" (6.70mm)
Length - Overall: 0.827" (21.00mm)
Insulation: Insulated
Mounting Type: Fixed
"0.187"" (4.75mm) Quick Connect Male Solder Connector Non-Insulated"
CONN QC TAB 0.187 SOLDER
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 392-63982-1 | 63982-1-ND | 63982-1 | 63982-1 | |
| Product Name | Electronic Connector | Connectors,Interconnects | Quick Connects, Quick Disconnect Connectors | Terminals | Quick Connects, Quick Disconnect Connectors |
| Gender | Male / Plug | Male / Plug | Female / Jack |