TE Connectivity Contacts 640392-1

Description
.062 COMM P&S SOK 24-30 PTPBR
Request a Quote Datasheet
Description
.062 COMM P&S SOK 24-30 PTPBR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 640392-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
640392-1
Contacts 640392-1
.062 COMM P&S SOK 24-30 PTPBR

.062 COMM P&S SOK 24-30 PTPBR

Buy Now
Rectangular Connector Contacts - A14048CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A14048CT-ND
Rectangular Connector Contacts A14048CT-ND
Socket Contact Tin 24-30 AWG Crimp

Socket Contact Tin 24-30 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A14048TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A14048TR-ND
Rectangular Connector Contacts A14048TR-ND
Socket Contact Tin 24-30 AWG Crimp

Socket Contact Tin 24-30 AWG Crimp

Buy Now Datasheet
Contact, Socket, 30-24Awg, Crimp; Product Range Amp - Te Connectivity - 16H2610 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 30-24Awg, Crimp; Product Range Amp - Te Connectivity
16H2610
Contact, Socket, 30-24Awg, Crimp; Product Range Amp - Te Connectivity 16H2610
CONTACT, SOCKET, 30-24AWG, CRIMP; Product Range:Commercial 0.062" Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes

CONTACT, SOCKET, 30-24AWG, CRIMP; Product Range:Commercial 0.062" Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 640392-1 A14048CT-ND 16H2610
Product Name Contacts Rectangular Connector Contacts Contact, Socket, 30-24Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers