TE Connectivity Quick Connects, Quick Disconnect Connectors 63873-1

Description
"0.187"" (4.75mm) Quick Connect Female and Male 18-22 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm) Quick Connect Female and Male 18-22 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A105493TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A105493TR-ND
Quick Connects, Quick Disconnect Connectors A105493TR-ND
"0.187"" (4.75mm) Quick Connect Female and Male 18-22 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female and Male 18-22 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A105493CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A105493CT-ND
Quick Connects, Quick Disconnect Connectors A105493CT-ND
"0.187"" (4.75mm) Quick Connect Female and Male 18-22 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female and Male 18-22 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
63873-1
Terminals 63873-1
Terminals RCPT & TAB PB FAST

Terminals RCPT & TAB PB FAST

Buy Now Datasheet
Female Disconnect, 4.75Mm, Uninsulated; Product Range Amp - Te Connectivity - 43AC4197 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 4.75Mm, Uninsulated; Product Range Amp - Te Connectivity
43AC4197
Female Disconnect, 4.75Mm, Uninsulated; Product Range Amp - Te Connectivity 43AC4197
FEMALE DISCONNECT, 4.75MM, UNINSULATED; Product Range:FASTON 250 Series; Terminal Type:Female & Male Piggyback Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 4.75MM, UNINSULATED; Product Range:FASTON 250 Series; Terminal Type:Female & Male Piggyback Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site
Female Disconnect, 4.75Mm, Uninsulated; Product Range Amp - Te Connectivity - 18H8696 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 4.75Mm, Uninsulated; Product Range Amp - Te Connectivity
18H8696
Female Disconnect, 4.75Mm, Uninsulated; Product Range Amp - Te Connectivity 18H8696
FEMALE DISCONNECT, 4.75MM, UNINSULATED; Product Range:FASTON 250 Series; Terminal Type:Female & Male Piggyback Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 4.75MM, UNINSULATED; Product Range:FASTON 250 Series; Terminal Type:Female & Male Piggyback Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A105493TR-ND 63873-1 43AC4197
Product Name Quick Connects, Quick Disconnect Connectors Terminals Female Disconnect, 4.75Mm, Uninsulated; Product Range Amp - Te Connectivity
Gender Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data