Electronic Component
"Connector Header Through Hole 6 position 0.156"" (3.96mm)"
HEADER, MTA-156, 6 POSITION, 3.96 MM, FRICTION LOCK
WIRE-BOARD CONNECTOR HEADER 6 POSITION, 3.96MM; Connector Systems:Wire-to-Boar
06P MTA156 HDR ASSY RN STR F/L
| Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 640388-6 | A19904-ND | 70085228 | 90F5626 | 77AC0095 |
| Product Name | Headers, Male Pins | HEADER, MTA-156, 6 POSITION, 3.96 MM, FRICTION LOCK | Wire-Board Connector Header 6 Position, 3.96Mm; Connector Systems Amp - Te Connectivity | 06P Mta156 Hdr Assy Rn Str F/l Amp - Te Connectivity | |
| Connector Type | Header Connector; Header | Wire to Board Connector | Wire to Board Connector | ||
| Mounting | Through Hole | PCB Mount | |||
| Voltage Rating | 600 volts | 600 volts | |||
| Number of Contacts | 6 # |