TE Connectivity Headers, Male Pins 640388-4

Description
"Connector Header Through Hole 4 position 0.156"" (3.96mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 4 position 0.156"" (3.96mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A19902-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A19902-ND
Headers, Male Pins A19902-ND
"Connector Header Through Hole 4 position 0.156"" (3.96mm)"

"Connector Header Through Hole 4 position 0.156"" (3.96mm)"

Buy Now Datasheet
Singapore, Singapore
Through-Hole 600V 7A Electronic Connector
316-640388-4
Through-Hole 600V 7A Electronic Connector 316-640388-4
4 Pos 1 Row 600V 7A MTA-156 Header, Through Hole, Straight, Tin Product overview: 640388-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 7A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 600V, 7A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640388-4 can be used for catalog matching and distributor lookup.

4 Pos 1 Row 600V 7A MTA-156 Header, Through Hole, Straight, Tin Product overview: 640388-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 7A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 600V, 7A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640388-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 640388-4 - 118871-640388-4 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 640388-4
118871-640388-4
Rectangular Connectors - 640388-4 118871-640388-4
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 118871-640388-4 Packaging: Bulk Number of Positions: 4 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Friction Lock Voltage Rating: 600VAC Current Rating: Varies by Wire Gauge Material Flammability Rating: UL94 V-0 Applications: General Purpose, Industrial Mounting: Through Hole Insulation Material: Thermoplastic, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.156" (3.96mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Natural Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 1 Wall Contact Length - Post: 0.125" (3.18mm) Overall Contact Length: 0.650" (16.51mm) Insulation Height: 0.425" (10.80mm) Contact Shape: Circular Temperature Range - Operating: -55°C to 105°C Contact Length - Mating: 0.400" (10.16mm) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 118871-640388-4
Packaging: Bulk
Number of Positions: 4
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Friction Lock
Voltage Rating: 600VAC
Current Rating: Varies by Wire Gauge
Material Flammability Rating: UL94 V-0
Applications: General Purpose, Industrial
Mounting: Through Hole
Insulation Material: Thermoplastic, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.156" (3.96mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Natural
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 1 Wall
Contact Length - Post: 0.125" (3.18mm)
Overall Contact Length: 0.650" (16.51mm)
Insulation Height: 0.425" (10.80mm)
Contact Shape: Circular
Temperature Range - Operating: -55°C to 105°C
Contact Length - Mating: 0.400" (10.16mm)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Wire-Board Connector Header 4 Position, 3.96Mm; Connector Systems Amp - Te Connectivity - 90F5624 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 4 Position, 3.96Mm; Connector Systems Amp - Te Connectivity
90F5624
Wire-Board Connector Header 4 Position, 3.96Mm; Connector Systems Amp - Te Connectivity 90F5624
WIRE-BOARD CONNECTOR HEADER 4 POSITION, 3.96MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-156 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER 4 POSITION, 3.96MM; Connector Systems:Wire-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-156 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A19902-ND 316-640388-4 118871-640388-4 90F5624
Product Name Headers, Male Pins Through-Hole 600V 7A Electronic Connector Rectangular Connectors - 640388-4 Wire-Board Connector Header 4 Position, 3.96Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty Wire to Board Connector
Mounting Through Hole Through Hole
Voltage Rating 600 volts 600 volts 600 volts
Unlock Full Specs
to access all available technical data