TE Connectivity Free Hanging, Panel Mount 640426-4

Description
4 Position Rectangular Receptacle Connector IDC Tin 18 AWG
Request a Quote Datasheet
Description
4 Position Rectangular Receptacle Connector IDC Tin 18 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - A1952-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A1952-ND
Free Hanging, Panel Mount A1952-ND
4 Position Rectangular Receptacle Connector IDC Tin 18 AWG

4 Position Rectangular Receptacle Connector IDC Tin 18 AWG

Buy Now Datasheet
CONN RECEPT 4POS 18AWG MTA156 - 792-640426-4 - Utmel Electronic Limited
Hong Kong, China
CONN RECEPT 4POS 18AWG MTA156
792-640426-4
CONN RECEPT 4POS 18AWG MTA156 792-640426-4
CONN RECEPT 4POS 18AWG MTA156

CONN RECEPT 4POS 18AWG MTA156

Supplier's Site
Connector, Rcpt, 4Pos, 1Row, 3.96Mm; Idc Connector Type Amp - Te Connectivity - 90F5369 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 4Pos, 1Row, 3.96Mm; Idc Connector Type Amp - Te Connectivity
90F5369
Connector, Rcpt, 4Pos, 1Row, 3.96Mm; Idc Connector Type Amp - Te Connectivity 90F5369
CONNECTOR, RCPT, 4POS, 1ROW, 3.96MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:3.96mm; No. of Rows:1 Row; No. of Contacts:4Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: No

CONNECTOR, RCPT, 4POS, 1ROW, 3.96MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:3.96mm; No. of Rows:1 Row; No. of Contacts:4Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A1952-ND 792-640426-4 90F5369
Product Name Free Hanging, Panel Mount CONN RECEPT 4POS 18AWG MTA156 Connector, Rcpt, 4Pos, 1Row, 3.96Mm; Idc Connector Type Amp - Te Connectivity
Mounting Free Hanging (In-Line) Cable, Free Hanging Cable Mount
Contact Size (AWG) 18 AWG
Geometry Right Angle; Right Angle
Termination IDC
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FHG-Z600-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Connector/Terminal/Pin - 88356486 - Radwell International
Specs
Geometry Right Angle
View Details