Win Source Part Number: 958234-640252-2
Category: Connectors, Interconnects>Rectan
Series: SL-156
Type: Power
Contact Finish: Tin
Contact Finish Thickness: 130.0µin (3.30µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 18-24 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 6,000
Alternative Parts (Cross-Reference): 50058-8000; 87421-0000; 794956-1; 50079-8000; 179227-1; 2110989-1640252-2.;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: A24201,-640252-2-SI,
Base Product Number: 640252
Socket Contact Tin 18-24 AWG Crimp Power
Socket Contact Tin 18-24 AWG Crimp Power
Electronic Component
Female Signal Crimp Socket, 250V, 6.5A, 18-24AWG, Tin Product overview: 640252-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 6.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, 6.5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-640252-2 can be used for catalog matching and distributor lookup.
SL-156 RECEPTACLE
CONTACT, RECEPTACLE, 24-18AWG, CRIMP; Product Range:SL-156 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:SL-156 Series Housing Connectors RoHS Compliant: Yes
Contact, SL-156 Series, Socket, 24 AWG, 18 AWG, Crimp, Brass RoHS Compliant: Yes
Contact, SL-156 Series, Socket, 24 AWG, 18 AWG, Crimp, Brass RoHS Compliant: Yes
SL-156 RECEPTACLE
| Win Source Electronics | DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 958234-640252-2 | A19991TR-ND | 640252-2 | 332-640252-2 | 640252-2 | 50B619 | 42Y2099 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Contacts | Rectangular Connector Contacts | Contacts | 250V 6.5A Electronic Connector | Connectors Crimp Contacts, Commercial, Stamped & Formed | Contact, Receptacle, 24-18Awg, Crimp; Product Range Amp - Te Connectivity | Contact, Sl-156 Series, Socket, 24 Awg, 18 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | |||||
| Termination | Crimp | Crimp | Crimp | ||||
| Contact Size (AWG) | 18 to 24 AWG | ? to 18 AWG |