TE Connectivity Contacts 640259-1

Description
058 PIN REC IS 18-22 010TPBECU
Request a Quote Datasheet
Description
058 PIN REC IS 18-22 010TPBECU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 640259-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
640259-1
Contacts 640259-1
058 PIN REC IS 18-22 010TPBECU

058 PIN REC IS 18-22 010TPBECU

Buy Now
Barrel, Bullet Connectors - A101157TR-ND - DigiKey
Thief River Falls, MN, United States
Barrel, Bullet Connectors
A101157TR-ND
Barrel, Bullet Connectors A101157TR-ND
Terminal Connector Female, Receptacle (Socket) 17-22 AWG Crimp Tin

Terminal Connector Female, Receptacle (Socket) 17-22 AWG Crimp Tin

Buy Now Datasheet
Barrel, Bullet Connectors - A101157CT-ND - DigiKey
Thief River Falls, MN, United States
Barrel, Bullet Connectors
A101157CT-ND
Barrel, Bullet Connectors A101157CT-ND
Terminal Connector Female, Receptacle (Socket) 17-22 AWG Crimp Tin

Terminal Connector Female, Receptacle (Socket) 17-22 AWG Crimp Tin

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-640259-1
Electronic Connector 332-640259-1
Contact SKT Crimp ST Cable Mount 17-22AWG T/R Product overview: 640259-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-640259-1 can be used for catalog matching and distributor lookup.

Contact SKT Crimp ST Cable Mount 17-22AWG T/R Product overview: 640259-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-640259-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminals - 640259-1 - 907676-640259-1 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 640259-1
907676-640259-1
Terminals - 640259-1 907676-640259-1
Manufacturer: TE Connectivity Win Source Part Number: 907676-640259-1 Features: Terminal Connector Female, Receptacle (Socket) 17-22 AWG Crimp Tin Package: Reel - TR Family Name: 640259 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 12500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 6402591, 640259-1-ND, A101157TR, A101157CT, -640259-1-SI

Manufacturer: TE Connectivity
Win Source Part Number: 907676-640259-1
Features: Terminal Connector Female, Receptacle (Socket) 17-22 AWG Crimp Tin
Package: Reel - TR
Family Name: 640259
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 12500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 6402591, 640259-1-ND, A101157TR, A101157CT, -640259-1-SI

Buy Now Datasheet
Barrel, Bullet Connectors - 640259-1 - ODG (Origin Data Global)
Shenzhen, China
Barrel, Bullet Connectors
640259-1
Barrel, Bullet Connectors 640259-1
CONN TERM RCPT 17-22AWG CRIMP

CONN TERM RCPT 17-22AWG CRIMP

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 640259-1 A101157TR-ND 332-640259-1 907676-640259-1 640259-1
Product Name Contacts Barrel, Bullet Connectors Electronic Connector Terminals - 640259-1 Barrel, Bullet Connectors
Contact Size (AWG) 17 to 22 AWG 17 to 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1292-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
2 suppliers
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
HBB Series: High Power, Quick Release Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
View Details