TE Connectivity Headers, Male Pins 640383-2

Description
"Connector Header Through Hole 2 position 0.156"" (3.96mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 2 position 0.156"" (3.96mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A1961-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A1961-ND
Headers, Male Pins A1961-ND
"Connector Header Through Hole 2 position 0.156"" (3.96mm)"

"Connector Header Through Hole 2 position 0.156"" (3.96mm)"

Buy Now Datasheet
Singapore, Singapore
Through-Hole 7A 600V Electronic Connector
316-640383-2
Through-Hole 7A 600V Electronic Connector 316-640383-2
2P MTA-156 Header, 7A, 600V, Straight, Tin, Through Hole, White Product overview: 640383-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 7A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640383-2 can be used for catalog matching and distributor lookup.

2P MTA-156 Header, 7A, 600V, Straight, Tin, Through Hole, White Product overview: 640383-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 7A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640383-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire-Board Connector, Header, 2 Position, 0.156In; Connector Systems Amp - Te Connectivity - 90F5382 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 2 Position, 0.156In; Connector Systems Amp - Te Connectivity
90F5382
Wire-Board Connector, Header, 2 Position, 0.156In; Connector Systems Amp - Te Connectivity 90F5382
WIRE-BOARD CONNECTOR, HEADER, 2 POSITION, 0.156IN; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:- RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 2 POSITION, 0.156IN; Connector Systems:Wire-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
02P Mta156 Hdr Assy Str Sq Sn Rohs Compliant Amp - Te Connectivity - 96AC6898 - Newark, An Avnet Company
Chicago, IL, United States
02P Mta156 Hdr Assy Str Sq Sn Rohs Compliant Amp - Te Connectivity
96AC6898
02P Mta156 Hdr Assy Str Sq Sn Rohs Compliant Amp - Te Connectivity 96AC6898
02P MTA156 HDR ASSY STR SQ SN ROHS COMPLIANT: YES

02P MTA156 HDR ASSY STR SQ SN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A1961-ND 316-640383-2 90F5382 96AC6898
Product Name Headers, Male Pins Through-Hole 7A 600V Electronic Connector Wire-Board Connector, Header, 2 Position, 0.156In; Connector Systems Amp - Te Connectivity 02P Mta156 Hdr Assy Str Sq Sn Rohs Compliant Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole
Voltage Rating 600 volts 600 volts
Number of Contacts 2 #
Unlock Full Specs
to access all available technical data