Socket Contact Gold 18-24 AWG Crimp
CONTACT, SOCKET, UNIVERSAL MATE-N-LOK, 24-18 AWG
CONTACT, SOCKET, 24-18AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG; Length:0.76" RoHS Compliant: Yes
| DigiKey | Heilind Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A25357-ND | 640347-2 | 70084926 | 90F3757 |
| Product Name | Rectangular Connector Contacts | Connectors | CONTACT, SOCKET, UNIVERSAL MATE-N-LOK, 24-18 AWG | Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty |