TE Connectivity Connectors,Interconnects 638652-2

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Pin or Socket: Socket Contact Termination: Crimp or Solder Contact Finish: Tin Contact Finish Thickness: 100μin (2.54μm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Pin or Socket: Socket Contact Termination: Crimp or Solder Contact Finish: Tin Contact Finish Thickness: 100μin (2.54μm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Pin or Socket: Socket Contact Termination: Crimp or Solder Contact Finish: Tin Contact Finish Thickness: 100μin (2.54μm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Pin or Socket: Socket
Contact Termination: Crimp or Solder
Contact Finish: Tin
Contact Finish Thickness: 100μin (2.54μm)

Buy Now Datasheet
Rectangular Connector Contacts - A142505TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A142505TR-ND
Rectangular Connector Contacts A142505TR-ND
Socket Contact Tin 18-20 AWG Crimp Stamped, Lubricated

Socket Contact Tin 18-20 AWG Crimp Stamped, Lubricated

Buy Now Datasheet
Rectangular Connector Contacts - A142505CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A142505CT-ND
Rectangular Connector Contacts A142505CT-ND
Socket Contact Tin 18-20 AWG Crimp Stamped, Lubricated

Socket Contact Tin 18-20 AWG Crimp Stamped, Lubricated

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
332-638652-2
Automotive Electronic Connector 332-638652-2
Contact SKT Crimp ST Cable Mount Automotive T/R Product overview: 638652-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-638652-2 can be used for catalog matching and distributor lookup.

Contact SKT Crimp ST Cable Mount Automotive T/R Product overview: 638652-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-638652-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Contact, Skt, 20-18Awg, Crimp Rohs Compliant Te Connectivity - 70AH0650 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Skt, 20-18Awg, Crimp Rohs Compliant Te Connectivity
70AH0650
Automotive Contact, Skt, 20-18Awg, Crimp Rohs Compliant Te Connectivity 70AH0650
AUTOMOTIVE CONTACT, SKT, 20-18AWG, CRIMP ROHS COMPLIANT: YES

AUTOMOTIVE CONTACT, SKT, 20-18AWG, CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A142505TR-ND 332-638652-2 70AH0650
Product Name Connectors,Interconnects Rectangular Connector Contacts Automotive Electronic Connector Automotive Contact, Skt, 20-18Awg, Crimp Rohs Compliant Te Connectivity
Termination Crimp or Solder Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® PP180 Silver Plated Wire Contacts, 2 AWG - 1383 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details