"Connector Header Through Hole 2 position 0.156"" (3.96mm)"
TE Connectivity 640388-2 Pin Header
TE Connectivity 640388-2 Pin Header
TE Connectivity 640388-2 Pin Header
(640388-2) 02P MTA156 HDR ASSY RN STR F/L Product overview: 640388-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640388-2 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity
Win Source Part Number: 850646-640388-2
Series: MTA-156
Features: Connector Header position
Package: Bulk
Family Name: 640388
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: -640388-2-SI, 2266-640388-2, A19900, 6403882
Conn Wire to Board HDR 2 POS 3.96mm Solder ST Top Entry Thru-Hole Automotive Package
WIRE-BOARD CONNECTOR HEADER 2 POSITION, 3.96MM; Connector Systems:Wire-to-Boar
HEADER ASSEMBLY, MTA-156, 2 POSITION, STRAIGHT, FRICTION LOCK
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A19900-ND | 6827176P | 1647517 | 316-640388-2 | 850646-640388-2 | 792-640388-2 | 90F5622 | 70084959 |
| Product Name | Headers, Male Pins | PCB Headers | PCB Headers | Electronic Connector | Rectangular Connectors - 640388-2 | Conn Wire to Board HDR 2 POS 3.96mm Solder ST Top Entry Thru-Hole Automotive Package | Wire-Board Connector Header 2 Position, 3.96Mm; Connector Systems Amp - Te Connectivity | HEADER ASSEMBLY, MTA-156, 2 POSITION, STRAIGHT, FRICTION LOCK |
| Connector Type | Header Connector; Header | Wire to Board Connector | Rectangular Connectors, Heavy Duty | Automotive Connector; Wire to Board Connector | Wire to Board Connector | Wire to Board Connector | ||
| Mounting | Through Hole | Through hole | PCB Mount | |||||
| Voltage Rating | 600 volts | 600 volts | 600 volts | |||||
| Number of Contacts | 2 # |