TE Connectivity Quick Connects, Quick Disconnect Connectors 640417-1

Description
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A111590TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A111590TR-ND
Quick Connects, Quick Disconnect Connectors A111590TR-ND
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A111590CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A111590CT-ND
Quick Connects, Quick Disconnect Connectors A111590CT-ND
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
640417-1
Terminals 640417-1
Terminals BLADE Rec .250 18-14 BR UNPL Reel/2400

Terminals BLADE Rec .250 18-14 BR UNPL Reel/2400

Buy Now Datasheet
Female Quick Disconnect, 6.35Mm/18-14Awg; Product Range Amp - Te Connectivity - 16H2613 - Newark, An Avnet Company
Chicago, IL, United States
Female Quick Disconnect, 6.35Mm/18-14Awg; Product Range Amp - Te Connectivity
16H2613
Female Quick Disconnect, 6.35Mm/18-14Awg; Product Range Amp - Te Connectivity 16H2613
FEMALE QUICK DISCONNECT, 6.35MM/18-14AWG; Product Range:FASTIN-FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Insulator Colour:-RoHS Compliant: Yes

FEMALE QUICK DISCONNECT, 6.35MM/18-14AWG; Product Range:FASTIN-FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Insulator Colour:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A111590TR-ND 640417-1 16H2613
Product Name Quick Connects, Quick Disconnect Connectors Terminals Female Quick Disconnect, 6.35Mm/18-14Awg; Product Range Amp - Te Connectivity
Gender Female / Jack Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1455-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 2 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details