Power Pin, Male, 19A, 600V, Crimp, 10-12AWG, Au/Ni Plated Product overview: 640309-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-640309-6 can be used for catalog matching and distributor lookup.
Pin Contact Gold 10-12 AWG Crimp
CONN PIN 10-12AWG CRIMP GOLD
640309-6 ROHS COMPLIANT: YES
CONTACT, PIN, 12-10AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Gold Plated Contacts; For Use With:Universal MATE-N-LOK Housings RoHS Compliant: Yes
UMNL PIN 12-10 AU/PHBZ
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-640309-6 | A25386-ND | 792-640309-6 | 82AC1840 | 99F4824 |
| Product Name | 19A 600V Electronic Connector | Rectangular Connector Contacts | CONN PIN 10-12AWG CRIMP GOLD | 640309-6 Rohs Compliant Amp - Te Connectivity | Contact, Pin, 12-10Awg, Crimp; Product Range Amp - Te Connectivity |
| Gender | Male / Plug | ||||
| Termination | Crimp | Crimp | |||
| Voltage Rating | 600 volts | 600 volts | |||
| Current Rating | 19.0 amps | 19.0 amps |