5 Pos RA Header, 7A, 3.96mm Pitch, Solder, Male Pin Product overview: 640385-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640385-5 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole, Right Angle 5 position 0.156"" (3.96mm)"
05P MTA156 HDR ASSY SQ R/A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 316-640385-5 | A19877-ND | 77AC0091 |
| Product Name | 7A Electronic Connector | Headers, Male Pins | 05P Mta156 Hdr Assy Sq R/a Amp - Te Connectivity |
| Gender | Male / Plug | ||
| Termination | Solder | ||
| Voltage Rating | 600 volts | 600 volts | |
| Current Rating | 7.0 amps |