"Connector Header Through Hole, Right Angle 6 position 0.156"" (3.96mm)"
CONNECTOR, HEADER, 6 POSITION, 1ROW, 3.96MM, RIGHT ANGLE PCB; Connector Systems:Wire-to-Boar
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A19934-ND | 51F1537 |
| Product Name | Headers, Male Pins | Connector, Header, 6 Position, 1Row, 3.96Mm, Right Angle Pcb; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 600 volts |