TE Connectivity Quick Connects, Quick Disconnect Connectors 63971-1

Description
"0.250"" (6.35mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A108464-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A108464-ND
Quick Connects, Quick Disconnect Connectors A108464-ND
"0.250"" (6.35mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333609-63971-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1333609-63971-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1333609-63971-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333609-63971-1 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Bulk Termination: Screw, Rivet, Stud Contact Finish: Tin Contact Material: Brass Gender: Male Standard Package: 1,000 Mounting: Board, Chassis Terminal Type: Angled - 90° Insulation: Non-Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.312" (7.92mm) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Other Part Number: 63971-1-ND,639711,22 66-63971-1,A108464,- 63971-1-SI Base Product Number: 63971 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333609-63971-1
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Bulk
Termination: Screw, Rivet, Stud
Contact Finish: Tin
Contact Material: Brass
Gender: Male
Standard Package: 1,000
Mounting: Board, Chassis
Terminal Type: Angled - 90°
Insulation: Non-Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.312" (7.92mm)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Other Part Number: 63971-1-ND,639711,2266-63971-1,A108464,-63971-1-SI
Base Product Number: 63971
RoHS Status: RoHS Compliant

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-63971-1
Electronic Connector 392-63971-1
Quick Disconnect Terminal Brass Tab 11.99mm Tin Bag Product overview: 63971-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63971-1 can be used for catalog matching and distributor lookup.

Quick Disconnect Terminal Brass Tab 11.99mm Tin Bag Product overview: 63971-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63971-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
63971-1
Terminals 63971-1
Terminals TERM TAB 6.35MM 90DEG STUD MNT

Terminals TERM TAB 6.35MM 90DEG STUD MNT

Buy Now Datasheet
250 Faston Tab Tpbr Rohs Compliant Amp - Te Connectivity - 77AC0065 - Newark, An Avnet Company
Chicago, IL, United States
250 Faston Tab Tpbr Rohs Compliant Amp - Te Connectivity
77AC0065
250 Faston Tab Tpbr Rohs Compliant Amp - Te Connectivity 77AC0065
250 FASTON TAB TPBR ROHS COMPLIANT: YES

250 FASTON TAB TPBR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A108464-ND 1333609-63971-1 392-63971-1 63971-1 77AC0065
Product Name Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Electronic Connector Terminals 250 Faston Tab Tpbr Rohs Compliant Amp - Te Connectivity
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data