"Connector Header Through Hole, Right Angle 2 position 0.156"" (3.96mm)"
2 POS Wire-to-Board Header, 7A, 600V, 3.96mm Pitch, Thru-Hole Product overview: 640389-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640389-2 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 810536-640389-2
Packaging: Bulk
Number of Positions: 2
Mounting Style: Through Hole, Right Angle
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Friction Lock
Contact Material: Copper Alloy
Voltage Rating: 600VAC
Material Flammability Rating: UL94 V-0
Applications: General Purpose, Industrial
Insulation Material: Thermoplastic, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.156" (3.96mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Natural
Shrouding: Shrouded - 1 Wall
Contact Length - Post: 0.125" (3.18mm)
Insulation Height: 0.300" (7.62mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 105°C
Contact Length - Mating: 0.400" (10.16mm)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): Varies by Wire Gauge
Connector, Receptacle Mating, Wire-To-Board Application, Nylon Housing
Discrete wire to board — 2-piece interconnection. Insulation displacement wire termination. Housing: Polyester UL94V-0 rated, natural color. Posts: Tin-plated copper alloy.
Copper alloy contact material
WIRE-BOARD CONNECTOR HEADER 2 POSITION, 3.96MM; Connector Systems:Wire-to-Boar
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A1976-ND | 316-640389-2 | 810536-640389-2 | 70083703 | 90F5617 |
| Product Name | Headers, Male Pins | 7A 600V Electronic Connector | Rectangular Connectors - 640389-2 | Connector, MTA-156; Male; 2; Copper Alloy; 7; 600; 0.156 in.; Polyester; White | Wire-Board Connector Header 2 Position, 3.96Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty | Wire to Board Connector | Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | PCB Mount | ||
| Voltage Rating | 600 volts | 600 volts | 600 volts | 600 volts | |
| Number of Contacts | 2 # | ||||
| Gender | Male / Plug |