Ring Terminal Connector 10 Stud Circular 14-18 AWG Crimp
Ring Terminal Connector 10 Stud Circular 14-18 AWG Crimp
Ring Terminal, 18-14 AWG, Steel, Unplated, Female Product overview: 640052-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-640052-1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1364735-640052-1
Category: Connectors, Interconnects - Terminals - Ring Connectors
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tape & Reel (TR)
Product Status: Active
Features: Inner Teeth, Serrated Termination
Base Product Number: 640052
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Wire Gauge: 14-18 AWG
Insulation: Non-Insulated
Length - Overall: 0.773" (19.63mm)
Termination: Crimp
Contact Material: Steel
Terminal Type: Circular
Insulation Diameter: 0.105" ~ 0.145" (2.67mm ~ 3.68mm)
Stud/Tab Size: 10 Stud
Thickness: 0.024" (0.61mm)
Width - Outer Edges: 0.370" (9.40mm)
RING TONGUE TERMINAL, #10, 14AWG; Stud Size - Metric:-; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A29907TR-ND | 392-640052-1 | 1364735-640052-1 | 34B923 |
| Product Name | Ring Connectors | Electronic Connector | Connectors, Interconnects - Terminals - Ring Connectors | Ring Tongue Terminal, #10, 14Awg; Stud Size - Metric Amp - Te Connectivity |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |