TE Connectivity Rectangular Connector Contacts 640252-1

Description
Socket Contact Tin-Lead 18-24 AWG Crimp Power
Request a Quote Datasheet
Description
Socket Contact Tin-Lead 18-24 AWG Crimp Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A19990TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A19990TR-ND
Rectangular Connector Contacts A19990TR-ND
Socket Contact Tin-Lead 18-24 AWG Crimp Power

Socket Contact Tin-Lead 18-24 AWG Crimp Power

Buy Now Datasheet
Rectangular Connectors - 640252-1 - 907675-640252-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 640252-1
907675-640252-1
Rectangular Connectors - 640252-1 907675-640252-1
Manufacturer: TE Connectivity Win Source Part Number: 907675-640252-1 Series: SL-156 Features: Socket Contact Tin-Lead 18-24 AWG Crimp Power Package: Reel - TR Part Status: Obsolete Family Name: 640252 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 7000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -E83164-000-SI, -E83164-000-SI-ND, -640252-1-SI, AMPS-0-0640252-1, 640252-1-ND, A19990CT, A24200-ND, A19990TR, 6402521, 2266-640252-1, A24200

Manufacturer: TE Connectivity
Win Source Part Number: 907675-640252-1
Series: SL-156
Features: Socket Contact Tin-Lead 18-24 AWG Crimp Power
Package: Reel - TR
Part Status: Obsolete
Family Name: 640252
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 7000
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -E83164-000-SI, -E83164-000-SI-ND, -640252-1-SI, AMPS-0-0640252-1, 640252-1-ND, A19990CT, A24200-ND, A19990TR, 6402521, 2266-640252-1, A24200

Buy Now Datasheet
Singapore, Singapore
6.5A 250V Electronic Connector
332-640252-1
6.5A 250V Electronic Connector 332-640252-1
Female Signal Contact, Crimp, 18-24AWG, 6.5A, 250V, Brass/Tin Product overview: 640252-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6.5A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-640252-1 can be used for catalog matching and distributor lookup.

Female Signal Contact, Crimp, 18-24AWG, 6.5A, 250V, Brass/Tin Product overview: 640252-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6.5A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-640252-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
045 Post Cont 0126Ptpbr Amp - Te Connectivity - 77AC0084 - Newark, An Avnet Company
Chicago, IL, United States
045 Post Cont 0126Ptpbr Amp - Te Connectivity
77AC0084
045 Post Cont 0126Ptpbr Amp - Te Connectivity 77AC0084
045 POST CONT 0126PTPBR

045 POST CONT 0126PTPBR

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A19990TR-ND 907675-640252-1 332-640252-1 640252-1 77AC0084
Product Name Rectangular Connector Contacts Rectangular Connectors - 640252-1 6.5A 250V Electronic Connector 045 Post Cont 0126Ptpbr Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details