TE Connectivity Quick Connects, Quick Disconnect Connectors 63862-1

Description
"0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A100886TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A100886TR-ND
Quick Connects, Quick Disconnect Connectors A100886TR-ND
"0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A100886CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A100886CT-ND
Quick Connects, Quick Disconnect Connectors A100886CT-ND
"0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Insulated"

Buy Now Datasheet
Terminals - 63862-1 - 907671-63862-1 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 63862-1
907671-63862-1
Terminals - 63862-1 907671-63862-1
Manufacturer: TE Connectivity Win Source Part Number: 907671-63862-1 Series: Faston Features: 0.250" (6.35mm) Quick Connect Male - Solder Connector Non-Insulated Package: Reel - TR Mounting: Through Hole Family Name: 63862 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -63862-1-CSI, 638621, A100886TR, A100886CT, -63862-1-SI

Manufacturer: TE Connectivity
Win Source Part Number: 907671-63862-1
Series: Faston
Features: 0.250" (6.35mm) Quick Connect Male - Solder Connector Non-Insulated
Package: Reel - TR
Mounting: Through Hole
Family Name: 63862
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -63862-1-CSI, 638621, A100886TR, A100886CT, -63862-1-SI

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-63862-1
Electronic Connector 392-63862-1
Quick Disconnect Terminal Brass Tab 14.02mm Tin Over Copper/Tin Over Nickel T/R Product overview: 63862-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63862-1 can be used for catalog matching and distributor lookup.

Quick Disconnect Terminal Brass Tab 14.02mm Tin Over Copper/Tin Over Nickel T/R Product overview: 63862-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63862-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
63862-1
Terminals 63862-1
Terminals TAB 250 PCB 032 TPB Reel of 10000

Terminals TAB 250 PCB 032 TPB Reel of 10000

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A100886TR-ND 907671-63862-1 392-63862-1 63862-1
Product Name Quick Connects, Quick Disconnect Connectors Terminals - 63862-1 Electronic Connector Terminals
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data