6 Pos 3.96mm RA Solder Header, 7A, 600V, Male Pin Product overview: 640385-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640385-6 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole, Right Angle 6 position 0.156"" (3.96mm)"
CONNECTOR, HEADER, 6 POSITION, 1ROW, 3.96MM; Connector Systems:Wire-to-Boar
06P MTA156 HDR ASSY SQ R/A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-640385-6 | A1968-ND | 51F1560 | 42AJ5627 |
| Product Name | 7A 600V Electronic Connector | Headers, Male Pins | Connector, Header, 6 Position, 1Row, 3.96Mm; Connector Systems Amp - Te Connectivity | 06P Mta156 Hdr Assy Sq R/a Amp - Te Connectivity |
| Gender | Male / Plug | |||
| Termination | Solder | Through Hole Right Angle | ||
| Voltage Rating | 600 volts | 600 volts | ||
| Current Rating | 7.0 amps |