DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 3 4 5 6 7 8 9 10 11 12 13 14 15 20 30 40 50 60 70 100 150 200 250 300 350 500 1000 1500 1569
Product Name Notes
"0.110"" (2.79mm) Quick Connect Male Solder Connector Non-Insulated"
"0.187"" (4.75mm) Quick Connect Male Solder Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Insulated"
"1 Position Wire to Board Terminal Block Horizontal with Board 0.098"" (2.50mm) Surface Mount"
"2 Position Wire to Board Terminal Block Horizontal with Board 0.098"" (2.50mm) Surface Mount"
"2 Position Wire to Board Terminal Block Vertical with Board 0.300"" (7.62mm) Through Hole"
"3 Position Receptacle Connector 0.200"" (5.08mm) Through Hole Silver"
"3 Position Wire to Board Terminal Block Horizontal with Board 0.098"" (2.50mm) Surface Mount"
"3 Position Wire to Board Terminal Block Vertical with Board 0.300"" (7.62mm) Through Hole"
"4 Position Receptacle Connector 0.200"" (5.08mm) Through Hole Gold"
"4 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200"" (5.08mm) Through Hole"
"4 Position Wire to Board Terminal Block Horizontal with Board 0.098"" (2.50mm) Surface Mount"
"4 Position Wire to Board Terminal Block Vertical with Board 0.300"" (7.62mm) Through Hole"
"6 Position Wire to Board Terminal Block Horizontal with Board 0.098"" (2.50mm) Surface Mount"
"8 Position Wire to Board Terminal Block Horizontal with Board 0.098"" (2.50mm) Surface Mount"
"9 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"Connector Header Panel Mount, Through Hole 10 position 0.230"" (5.84mm)"
"Connector Header Panel Mount, Through Hole 12 position 0.230"" (5.84mm)"
"Connector Header Panel Mount, Through Hole 16 position 0.230"" (5.84mm)"
"Connector Header Panel Mount, Through Hole 2 position 0.230"" (5.84mm)"
"Connector Header Panel Mount, Through Hole 4 position 0.230"" (5.84mm)"
"Connector Header Panel Mount, Through Hole 6 position 0.230"" (5.84mm)"
"Connector Header Panel Mount, Through Hole 8 position 0.230"" (5.84mm)"
"Connector Header Panel Mount, Through Hole, Right Angle 10 position 0.230"" (5.84mm)"
"Connector Header Panel Mount, Through Hole, Right Angle 12 position 0.230"" (5.84mm)"
"Connector Header Panel Mount, Through Hole, Right Angle 16 position 0.230"" (5.84mm)"
"Connector Header Panel Mount, Through Hole, Right Angle 2 position 0.230"" (5.84mm)"
"Connector Header Panel Mount, Through Hole, Right Angle 4 position 0.230"" (5.84mm)"
"Connector Header Panel Mount, Through Hole, Right Angle 4 position 0.300"" (7.62mm)"
"Connector Header Panel Mount, Through Hole, Right Angle 6 position 0.230"" (5.84mm)"
"Connector Header Panel Mount, Through Hole, Right Angle 6 position 0.300"" (7.62mm)"
"Connector Header Panel Mount, Through Hole, Right Angle 8 position 0.230"" (5.84mm)"
"Connector Header Through Hole 10 position 0.098"" (2.50mm)"
"Connector Header Through Hole 11 position 0.098"" (2.50mm)"
"Connector Header Through Hole 12 position 0.079"" (2.00mm)"
"Connector Header Through Hole 12 position 0.098"" (2.50mm)"
"Connector Header Through Hole 12 position 0.100"" (2.54mm)"
"Connector Header Through Hole 14 position 0.098"" (2.50mm)"
"Connector Header Through Hole 15 position 0.098"" (2.50mm)"
"Connector Header Through Hole 16 position 0.079"" (2.00mm)"
"Connector Header Through Hole 16 position 0.100"" (2.54mm)"
"Connector Header Through Hole 2 position 0.098"" (2.50mm)"
"Connector Header Through Hole 20 position 0.079"" (2.00mm)"
"Connector Header Through Hole 20 position 0.100"" (2.54mm)"
"Connector Header Through Hole 24 position 0.079"" (2.00mm)"
"Connector Header Through Hole 24 position 0.100"" (2.54mm)"
"Connector Header Through Hole 3 position 0.098"" (2.50mm)"
"Connector Header Through Hole 3 position 0.200"" (5.08mm)"
"Connector Header Through Hole 4 position 0.079"" (2.00mm)"
"Connector Header Through Hole 4 position 0.098"" (2.50mm)"
"Connector Header Through Hole 4 position 0.100"" (2.54mm)"
"Connector Header Through Hole 4 position 0.200"" (5.08mm)"
"Connector Header Through Hole 5 position 0.098"" (2.50mm)"
"Connector Header Through Hole 56 position 0.100"" (2.54mm)"
"Connector Header Through Hole 6 position 0.098"" (2.50mm)"
"Connector Header Through Hole 6 position 0.100"" (2.54mm)"
"Connector Header Through Hole 66 position 0.100"" (2.54mm)"
"Connector Header Through Hole 7 position 0.098"" (2.50mm)"
"Connector Header Through Hole 73 position 0.100"" (2.54mm)"
"Connector Header Through Hole 8 position 0.079"" (2.00mm)"
"Connector Header Through Hole 8 position 0.098"" (2.50mm)"
"Connector Header Through Hole 8 position 0.100"" (2.54mm)"
"Connector Header Through Hole 80 position 0.100"" (2.54mm)"
"Connector Header Through Hole 9 position 0.098"" (2.50mm)"
"Connector Header Through Hole 9 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 12 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 12 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 16 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 16 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 20 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 3 position 0.200"" (5.08mm)"
"Connector Header Through Hole, Right Angle 4 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 4 position 0.200"" (5.08mm)"
"Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 8 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 8 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 9 position 0.100"" (2.54mm)"
"PC Pin Terminal Connector Through Hole Gold 0.020"" (0.51mm) Dia"
"PC Pin Terminal Connector Through Hole Gold 0.021"" (0.53mm) Dia"
"PC Pin Terminal Connector Through Hole Gold 0.025"" (0.64mm) Dia"
"PC Pin Terminal Connector Through Hole Gold 0.025"" (0.64mm) Square"
"PC Pin Terminal Connector Through Hole Gold 0.053"" (1.35mm) Dia"
"PC Pin Terminal Connector Through Hole Gold 0.072"" (1.83mm) Dia"
"PC Pin Terminal Connector Through Hole Tin 0.072"" (1.83mm) Dia"
"PC Pin Terminal Connector Through Hole Tin-Lead 0.020"" (0.51mm) Dia"
"PC Pin Terminal Connector Through Hole Tin-Lead 0.053"" (1.35mm) Dia"
"PC Pin Terminal Connector Through Hole Tin-Lead 0.072"" (1.83mm) Dia"
"SSL Connector 2 Position Plug Board to Board 0.157"" (4.00mm) Solder"
"SSL Connector 2 Position Receptacle Board to Board or Cable 0.157"" (4.00mm) Solder"
1 (1 x 1) Pos SIP Socket Gold Through Hole
1 Position Individual Wires Connector Black Poke-In 18-22 AWG Surface Mount
1 Position Individual Wires Connector Black Poke-In 20-26 AWG Surface Mount, Right Angle
1 Position Individual Wires Connector Blue Poke-In 20-26 AWG Surface Mount, Right Angle
1 Position Individual Wires Connector Brown Poke-In 18-26 AWG, Stranded or Solid Surface Mount
1 Position Individual Wires Connector Brown Poke-In 20-26 AWG Surface Mount, Right Angle
1 Position Individual Wires Connector Green Poke-In 18-22 AWG, Stranded or Solid Surface Mount
1 Position Individual Wires Connector Poke-In 18-26 AWG Surface Mount, Through Board
1 Position Individual Wires Connector Red Poke-In 18-22 AWG Surface Mount
1 Position Individual Wires Connector Red Poke-In 20-26 AWG Surface Mount, Right Angle
1 Position Individual Wires Connector White Poke-In 18-22 AWG Surface Mount
1 Position Individual Wires Connector White Poke-In 18-24 AWG Surface Mount
1 Position Individual Wires Connector White Poke-In 18-26 AWG Surface Mount, Through Board
1 Position Individual Wires Connector White Poke-In 18-26 AWG Surface Mount
1 Position Individual Wires Connector White Poke-In 20-26 AWG Surface Mount, Right Angle
1 Position Individual Wires Connector White Poke-In Surface Mount
1 Position Individual Wires Connector Yellow Poke-In 18-26 AWG, Stranded or Solid Surface Mount
1 Position SIP, SIL - Header Connector Post Tin
1 Position Wire to Board Terminal Block 90° Angle with Panel Through Hole
1 Position Wire to Board Terminal Block Horizontal with Board Through Hole
1.0mm Connector Jack, Female Socket 50Ohm Surface Mount, Right Angle Solder
160 (96 + 64 Ground) Position Din Connector Header, Male Pins Gold Through Hole, Right Angle
160 (96 + 64 Ground) Position Din Connector Header, Male Pins Gold Through Hole
160 (96 + 64 Ground) Position Din Connector Header, Male Pins Nickel-Phosphor Through Hole, Right Angle
160 (96 + 64 Ground) Position Din Connector Header, Male Pins Through Hole, Right Angle
160 (96 + 64 Ground) Position Din Connector Receptacle, Female Sockets Gold or Gold-Palladium Through Hole
160 (96 + 64 Ground) Position Din Connector Receptacle, Female Sockets Gold Through Hole, Right Angle
160 (96 + 64 Ground) Position Din Connector Receptacle, Female Sockets Gold Through Hole
160 (96 + 64 Ground) Position Din Connector Receptacle, Female Sockets Through Hole
2 (1 x 2) Pos SIP Socket Gold Through Hole
2 Position Individual Wires Connector Black IDC 24-28 AWG, Stranded Through Hole, Press-Fit
2 Position Individual Wires Connector Green IDC 24-28 AWG, Stranded Through Hole, Press-Fit
2 Position Individual Wires Connector White IDC 24-28 AWG, Stranded Through Hole, Press-Fit
2 Position Individual Wires Connector White Poke-In 18-24 AWG Surface Mount
2 Position Individual Wires Connector White Poke-In 18-26 AWG Surface Mount, Through Board
2 Position Individual Wires Connector White Poke-In 18-26 AWG Surface Mount
2 Position Individual Wires Connector White Poke-In 20-26 AWG Surface Mount, Right Angle
2 Position Individual Wires Connector White Poke-In Surface Mount
2 Position Receptacle, Breakaway Connector Through Hole Tin
2 Position SIP, SIL - Header Connector Post Tin
2 POSITION WIRE TO BOARD RECEPT
2 POSITION WIRE TO BOARD RECEPTA
2.92mm Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder
2.92mm Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder
2.92mm Connector Jack, Female Socket 50Ohm Surface Mount, 45° Angle; Through Hole
2.92mm Connector Jack, Female Socket 50Ohm Surface Mount, Right Angle Solder
3 (1 x 3) Pos SIP Socket Gold Through Hole
3 Position DIP, DIL - Header Connector Forked Tin
3 Position Individual Wires Connector White Poke-In 18-24 AWG Surface Mount
3 Position Individual Wires Connector White Poke-In 18-26 AWG Surface Mount, Through Board
3 Position Individual Wires Connector White Poke-In 18-26 AWG Surface Mount
3 Position Individual Wires Connector White Poke-In 20-26 AWG Surface Mount, Right Angle
3 Position SIP, SIL - Header Connector Post Tin
3 POSITION WIRE TO BOARD RECEPTA
4 Position Individual Wires Connector Black Poke-In 20-26 AWG Surface Mount, Right Angle
4 Position Individual Wires Connector Blue Poke-In 20-26 AWG Surface Mount, Right Angle
4 Position Individual Wires Connector Brown Poke-In 20-26 AWG Surface Mount, Right Angle
4 Position Individual Wires Connector White Poke-In 18-24 AWG Surface Mount
4 Position Individual Wires Connector White Poke-In 18-26 AWG Surface Mount, Through Board
4 Position Individual Wires Connector White Poke-In 18-26 AWG Surface Mount
4 Position Individual Wires Connector White Poke-In 20-26 AWG Surface Mount, Right Angle
4 POSITION WIRE TO BOARD RECEPTA
5 Position Individual Wires Connector White Poke-In 18-24 AWG Surface Mount
5 Position Individual Wires Connector White Poke-In 18-26 AWG Surface Mount, Through Board
5 Position Individual Wires Connector White Poke-In 18-26 AWG Surface Mount
5 Position Individual Wires Connector White Poke-In 20-26 AWG Surface Mount, Right Angle
6 Position Individual Wires Connector White Poke-In 18-24 AWG Surface Mount
6 Position Individual Wires Connector White Poke-In 18-26 AWG Surface Mount, Through Board
6 Position Individual Wires Connector White Poke-In 18-26 AWG Surface Mount
6 Position Individual Wires Connector White Poke-In 20-26 AWG Surface Mount, Right Angle
Adapter Terminal Blocks, Screw Connection To Card Edge Connector, 32 Pos
BNC Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Panel Mount Solder
BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder
BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder
BNC Connector Jack, Female Socket 50Ohm Through Hole Solder
BNC Connector Jack, Female Socket 75Ohm Board Edge, End Launch; Panel Mount Solder
BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole Solder
BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder
BNC Connector Jack, Female Socket 75Ohm Through Hole Solder
BNC, HD Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Panel Mount Solder
BNC, HD Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder
BNC, HD Connector Jack, Female Socket 75Ohm Board Edge, End Launch; Panel Mount Solder
BNC, HD Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole Solder
BNC, HD Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder
BNC, HD Connector Jack, Female Socket 75Ohm Through Hole Solder
BNC, HD Connector Jack, Female Socket 75Ohm Through Hole, Right Angle Solder
BNC, HD Connector Receptacle, Female Socket 50Ohm Panel Mount, Through Hole Solder
BNC, HD Connector Receptacle, Female Socket 50Ohm Through Hole Solder
BNC, HD Connector Receptacle, Female Socket 75Ohm Panel Mount, Through Hole Solder
BNC, HD Connector Receptacle, Female Socket 75Ohm Through Hole Solder
BNC, Mini Connector Jack, Female Socket 75Ohm Through Hole, Right Angle Solder
BNC, Mini Connector Receptacle, Female Socket 75Ohm Through Hole Solder
CONN HEADER R/A 8POS 2MM
CONN HEADER VERT 20POS 2MM
CONN HEADER VERT 4POS 2MM
CONN HEADER VERT 8POS 2MM
CONN WIRE POKE-IN
Connector Header Board Edge, Through Hole, Right Angle 154 position
Connector Header position
Connector Header Through Hole 10 (6 + 4 Power) position
Connector Header Through Hole 14 (10 + 4 Power) position
Connector Header Through Hole 24 position
Connector Header Through Hole, Right Angle 10 (6 + 4 Power) position
Connector Header Through Hole, Right Angle 14 (10 + 4 Power) position
Connector Header Through Hole, Right Angle 24 position
Connector Header Through Hole, Right Angle 36 position
Connector Header Through Hole, Right Angle 40 (36 + 4 Power) position
Connector Header Through Hole, Right Angle 40 position
HAR-MODULAR D2 DATA MODULE FEMAL
HAR-MODULAR D8 DATA MODULE MALE
MINI50 UNSEALED VERTICAL HEADER,
Position Din Connector
RP-TNC Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder
SSL Connector 1 Position Plug Board to Board Solder
SSL Connector 1 Position Receptacle Board to Board or Cable Solder
SSL Connector 1 Position Receptacle Board to Board Solder
STAC64 RAHDR 2BAY 16CKT 08A-08B
TERM BLK
TNC Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Panel Mount Solder
TNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder
TNC Connector Receptacle, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder

<< Prev Next >>