BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder
BNC Right Angle Jack PCB 75 Ohm Bulkhead
BNC Right Angle PCB Jack Dual Port Bulkhead 75 Ohm
RF Connectors / Coaxial Connectors BNC
| DigiKey | Powell Electronics, Inc. | Richardson RFPD | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | ARF2038-ND | 031-6071 | 031-6071 | 031-6071 |
| Product Name | Coaxial Connector (RF) Assemblies | BNC Connector | RF Coaxial Board Mount Connector | RF Connectors / Coaxial Connectors |
| Category | Coaxial Connector; RF and Microwave Connector | |||
| Connector Type | BNC; Jack, Female Socket | |||
| Mounting | Panel Mount, Through Hole, Right Angle | Bulkhead - Rear Mount |