Amphenol Corporation BNC RF Connector 031-70221

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC RF Connector - 031-70221 - Amphenol RF
Danbury, CT, USA
BNC RF Connector
031-70221
BNC RF Connector 031-70221
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site
RF Coaxial Board Mount Connector - 031-70221 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
031-70221
RF Coaxial Board Mount Connector 031-70221
BNC Right Angle PCB Jack Through Hole Bulkhead 75 Ohm

BNC Right Angle PCB Jack Through Hole Bulkhead 75 Ohm

Supplier's Site
Coaxial Connector (RF) Assemblies - ARF2037-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2037-ND
Coaxial Connector (RF) Assemblies ARF2037-ND
BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder

BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder

Buy Now Datasheet
BNC Connector - 031-70221 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
031-70221
BNC Connector 031-70221
BNC Right Angle Jack PCB 75 Ohm Bulkhead

BNC Right Angle Jack PCB 75 Ohm Bulkhead

Buy Now
Swedesboro, NJ, United States
Connectors
031-70221
Connectors 031-70221
RF Connector

RF Connector

Buy Now
RF Connectors / Coaxial Connectors - 031-70221 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-70221
RF Connectors / Coaxial Connectors 031-70221
RF Connectors / Coaxial Connectors BNC R/A PCB RECEPT

RF Connectors / Coaxial Connectors BNC R/A PCB RECEPT

Buy Now
Connector; RF; BNC; Rt. Angle; PCB Jack; Bulkhead Mnt; 75 Ohm; Nickel/Gold - 70142365 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; RF; BNC; Rt. Angle; PCB Jack; Bulkhead Mnt; 75 Ohm; Nickel/Gold
70142365
Connector; RF; BNC; Rt. Angle; PCB Jack; Bulkhead Mnt; 75 Ohm; Nickel/Gold 70142365
Connector; RF; BNC; Rt. Angle; PCB Jack; Bulkhead Mnt; 75 Ohm; Nickel/Gold

Connector; RF; BNC; Rt. Angle; PCB Jack; Bulkhead Mnt; 75 Ohm; Nickel/Gold

Supplier's Site
Rf Coaxial, Bnc, Right Angle Jack, Pcb; Connector Type Amphenol Rf - 29H4276 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Bnc, Right Angle Jack, Pcb; Connector Type Amphenol Rf
29H4276
Rf Coaxial, Bnc, Right Angle Jack, Pcb; Connector Type Amphenol Rf 29H4276
RF COAXIAL, BNC, RIGHT ANGLE JACK, PCB; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Right Angle; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

RF COAXIAL, BNC, RIGHT ANGLE JACK, PCB; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Right Angle; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site
Rf Coaxial, Bnc Jack, 75 Ohm, Pcb; Connector Type Amphenol Rf - 47AC9917 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Bnc Jack, 75 Ohm, Pcb; Connector Type Amphenol Rf
47AC9917
Rf Coaxial, Bnc Jack, 75 Ohm, Pcb; Connector Type Amphenol Rf 47AC9917
RF COAXIAL, BNC JACK, 75 OHM, PCB; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Bulkhead Jack; Coaxial Termination:Through Hole Right Angle; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; RoHS Compliant: Yes

RF COAXIAL, BNC JACK, 75 OHM, PCB; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Bulkhead Jack; Coaxial Termination:Through Hole Right Angle; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol RF Richardson RFPD DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors Board Mount Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 031-70221 031-70221 ARF2037-ND 031-70221 031-70221 70142365 29H4276 47AC9917
Product Name BNC RF Connector RF Coaxial Board Mount Connector Coaxial Connector (RF) Assemblies BNC Connector RF Connectors / Coaxial Connectors Connector; RF; BNC; Rt. Angle; PCB Jack; Bulkhead Mnt; 75 Ohm; Nickel/Gold Rf Coaxial, Bnc, Right Angle Jack, Pcb; Connector Type Amphenol Rf Rf Coaxial, Bnc Jack, 75 Ohm, Pcb; Connector Type Amphenol Rf
Connector Type BNC BNC; Jack, Female Socket BNC BNC
Gender Female / Jack Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Right Angle Right Angle Right Angle Right Angle; Right Angle Jack Right Angle; Right Angle Bulkhead Jack
Category Coaxial Connector; RF and Microwave Connector
Unlock Full Specs
to access all available technical data