Amphenol Corporation BNC RF Connector 031-5633

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC RF Connector - 031-5633 - Amphenol RF
Danbury, CT, USA
BNC RF Connector
031-5633
BNC RF Connector 031-5633
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
RF Coaxial Board Mount Connector - 031-5633 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
031-5633
RF Coaxial Board Mount Connector 031-5633
BNC Straight PCB Jack Through Hole Bulkhead 50 Ohm

BNC Straight PCB Jack Through Hole Bulkhead 50 Ohm

Supplier's Site
Coaxial Connector (RF) Assemblies - ARF1885-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF1885-ND
Coaxial Connector (RF) Assemblies ARF1885-ND
BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder

BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder

Buy Now Datasheet
BNC Connector - 031-5633 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
031-5633
BNC Connector 031-5633
BNC Straight PCB Jack 50 Ohm

BNC Straight PCB Jack 50 Ohm

Buy Now
Swedesboro, NJ, United States
Connectors
031-5633
Connectors 031-5633
RF Connector

RF Connector

Buy Now
RF Connectors / Coaxial Connectors - 031-5633 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-5633
RF Connectors / Coaxial Connectors 031-5633
RF Connectors / Coaxial Connectors RECEPTACLE

RF Connectors / Coaxial Connectors RECEPTACLE

Buy Now
Bnc F 50Ohm Pcb Rnd Pin Metal Rohs Compliant Amphenol Rf - 26Y4546 - Newark, An Avnet Company
Chicago, IL, United States
Bnc F 50Ohm Pcb Rnd Pin Metal Rohs Compliant Amphenol Rf
26Y4546
Bnc F 50Ohm Pcb Rnd Pin Metal Rohs Compliant Amphenol Rf 26Y4546
BNC F 50OHM PCB RND PIN METAL ROHS COMPLIANT: YES

BNC F 50OHM PCB RND PIN METAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol RF Richardson RFPD DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors Board Mount Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number 031-5633 031-5633 ARF1885-ND 031-5633 031-5633 26Y4546
Product Name BNC RF Connector RF Coaxial Board Mount Connector Coaxial Connector (RF) Assemblies BNC Connector RF Connectors / Coaxial Connectors Bnc F 50Ohm Pcb Rnd Pin Metal Rohs Compliant Amphenol Rf
Connector Type BNC BNC; Jack, Female Socket
Gender Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight
Category Coaxial Connector; RF and Microwave Connector
Unlock Full Specs
to access all available technical data