50 OHM DUAL PORT BNC R/A JACK
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
BNC Right Angle PCB Dual Jack 50 Ohm
BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder
RF Connectors / Coaxial Connectors BNC RA DBL ISOL 50 Ohm Backplate Valox
CONNECTOR, BNC, JACK, 50 OHM, PCB; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Dual Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes
| Amphenol RF | Richardson RFPD | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | Board Mount Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 031-6577 | 031-6577 | 031-6577 | ARF2115-ND | 031-6577 | 06X3288 |
| Product Name | 50 OHM DUAL PORT BNC R/A JACK | RF Coaxial Board Mount Connector | BNC Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Connector, Bnc, Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf |
| Connector Type | BNC | BNC; Jack, Female Socket | BNC | |||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Right Angle | Right Angle | Right Angle | Right Angle; Right Angle Dual Jack | ||
| Frequency | 0.000 to 1.000 GHz | ? to 1.000 GHz |