Black Plastic Housing
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
BNC Right Angle Jack PCB 50 Ohm Bulkhead
BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder
BNC Right Angle PCB Jack Through Hole Bulkhead 50 Ohm
RF Connectors / Coaxial Connectors PC BH RECEPT
CONNECTOR, BNC, JACK, 50 OHM, PCB; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes
| Amphenol RF | Powell Electronics, Inc. | DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Board Mount Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 031-5431-1010 | 031-5431-1010 | ARF1998-ND | 031-5431-1010 | 031-5431-1010 | 40M3623 |
| Product Name | BNC RF Connector | BNC Connector | Coaxial Connector (RF) Assemblies | RF Coaxial Board Mount Connector | RF Connectors / Coaxial Connectors | Connector, Bnc, Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf |
| Connector Type | BNC | BNC; Jack, Female Socket | BNC | |||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Right Angle | Right Angle | Right Angle | Right Angle; Right Angle Jack | ||
| Category | Coaxial Connector; RF and Microwave Connector |