Amphenol RF BNC 50ohm PCB Bulkhead Jack 031-5540-10RFX

Description
BNC 50ohm PCB Bulkhead Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
BNC 50ohm PCB Bulkhead Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC 50ohm PCB Bulkhead Jack - 031-5540-10RFX - Amphenol RF
Danbury, CT, USA
BNC 50ohm PCB Bulkhead Jack
031-5540-10RFX
BNC 50ohm PCB Bulkhead Jack 031-5540-10RFX
BNC 50ohm PCB Bulkhead Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

BNC 50ohm PCB Bulkhead Jack
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - ARFX2118-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARFX2118-ND
Coaxial Connector (RF) Assemblies ARFX2118-ND
BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder

BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder

Buy Now Datasheet
RF Coaxial Board Mount Connector - 031-5540-10RFX - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
031-5540-10RFX
RF Coaxial Board Mount Connector 031-5540-10RFX
BNC Right Angle PCB Jack Through Hole Bulkhead w/Hardware 50 Ohm

BNC Right Angle PCB Jack Through Hole Bulkhead w/Hardware 50 Ohm

Supplier's Site
BNC Connector - 031-5540-10RFX - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
031-5540-10RFX
BNC Connector 031-5540-10RFX
BNC Right Angle Jack PCB 50 Ohm Bulkhead

BNC Right Angle Jack PCB 50 Ohm Bulkhead

Buy Now
Swedesboro, NJ, United States
Connectors
031-5540-10RFX
Connectors 031-5540-10RFX
RF Connector

RF Connector

Buy Now
RF Connectors / Coaxial Connectors - 031-5540-10RFX - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-5540-10RFX
RF Connectors / Coaxial Connectors 031-5540-10RFX
RF Connectors / Coaxial Connectors BNC R/A PCB BLACK RECEPT

RF Connectors / Coaxial Connectors BNC R/A PCB BLACK RECEPT

Buy Now

Technical Specifications

  Amphenol RF DigiKey Richardson RFPD Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Board Mount Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number 031-5540-10RFX ARFX2118-ND 031-5540-10RFX 031-5540-10RFX 031-5540-10RFX
Product Name BNC 50ohm PCB Bulkhead Jack Coaxial Connector (RF) Assemblies RF Coaxial Board Mount Connector BNC Connector RF Connectors / Coaxial Connectors
Connector Type BNC BNC; Jack, Female Socket
Gender Female / Jack Female / Jack Female / Jack
Geometry Right Angle Right Angle Right Angle
Category Coaxial Connector; RF and Microwave Connector
Unlock Full Specs
to access all available technical data