Black Plastic Housing
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
BNC Straight PCB Jack 50 Ohm Isolated
BNC Straight PCB Jack Isolated Through Hole Bulkhead 50 Ohm
Manufacturer: Amphenol RF Division
Win Source Part Number: 1092037-031-5539
Packaging: Tray
Features: Board Guide, Isolated
Connector Type: Jack, Female Socket
Fastening Type: Bayonet Lock
Contact Termination: Solder
Connector Style: BNC
Voltage Rating: 500V
Housing Color: Black, Silver
Mounting: Panel Mount, Through Hole
Impedance: 50 Ohm
Mounting Feature: Bulkhead - Front Side Nut
Body Material: Zinc Die Cast
Insertion Loss: 0.2dB
Shield Termination: Solder
Body Finish: Nickel
Center Contact Material: Phosphor Bronze
Center Contact Plating: Gold
Dielectric Material: Polypropylene (PP)
Mating Cycles: 500
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 85°C
Maximum Input Frequency: 1GHz
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Application Field: Used in RF Communications, Industrial
CONN BNC JACK STR 50 OHM PCB Product overview: 031-5539 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-031-5539 can be used for catalog matching and distributor lookup.
BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder
RF Connectors / Coaxial Connectors BNC VERT 50 OHMS PCB
| Amphenol RF | Powell Electronics, Inc. | Richardson RFPD | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | Coaxial Connectors | Electrical Connectors | Board Mount Connectors | RF and Microwave Connectors |
| Product Number | 031-5539 | 031-5539 | 031-5539 | 1092037-031-5539 | 437-031-5539 | ARF2045-ND | 031-5539 |
| Product Name | BNC RF Connector | BNC Connector | RF Coaxial Board Mount Connector | Coaxial Connectors (RF) - 031-5539 | 50 OHM Electronic Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors |
| Connector Type | BNC | BNC; Jack, Female Socket | |||||
| Gender | Female / Jack | Female / Jack | Female / Jack | ||||
| Geometry | Straight | Straight | Straight | ||||
| Termination | Solder |