Amphenol Corporation BNC RF Connector 031-5431-10RFX

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC RF Connector - 031-5431-10RFX - Amphenol RF
Danbury, CT, USA
BNC RF Connector
031-5431-10RFX
BNC RF Connector 031-5431-10RFX
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site
Coaxial Connector (RF) Assemblies - ARF1690-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF1690-ND
Coaxial Connector (RF) Assemblies ARF1690-ND
BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder

BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder

Buy Now Datasheet
Coaxial Connectors - 1440890 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
1440890
Coaxial Connectors 1440890
Amphenol RF 031-5431-10RFX

Amphenol RF 031-5431-10RFX

Supplier's Site
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies - 1350012-031-5431-10RFX - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
1350012-031-5431-10RFX
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies 1350012-031-5431-10RFX
Win Source Part Number: 1350012-031-5431-10R FX Category: Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies Features: Board Lock, Isolated Connector Type: Jack, Female Socket Fastening Type: Bayonet Lock Package: Bulk Contact Termination: Solder Connector Style: BNC Voltage Rating: 500 V Frequency - Max: 1 GHz Housing Color: Silver, White Number of Ports: 1 Standard Package: 1 Impedance: 50Ohm Mounting Feature: Bulkhead - Front Side Nut Body Material: Zinc Die Cast Insertion Loss: 0.2dB Shield Termination: Solder Body Finish: Nickel Center Contact Material: Phosphor Bronze Center Contact Plating: Gold Dielectric Material: Polypropylene (PP) Mating Cycles: 500 Includes: 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut Mounting Type: Panel Mount, Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4010 Mfr: Amphenol RF Base Product Number: 031-54 California Prop 65: Warning Information

Win Source Part Number: 1350012-031-5431-10RFX
Category: Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
Features: Board Lock, Isolated
Connector Type: Jack, Female Socket
Fastening Type: Bayonet Lock
Package: Bulk
Contact Termination: Solder
Connector Style: BNC
Voltage Rating: 500 V
Frequency - Max: 1 GHz
Housing Color: Silver, White
Number of Ports: 1
Standard Package: 1
Impedance: 50Ohm
Mounting Feature: Bulkhead - Front Side Nut
Body Material: Zinc Die Cast
Insertion Loss: 0.2dB
Shield Termination: Solder
Body Finish: Nickel
Center Contact Material: Phosphor Bronze
Center Contact Plating: Gold
Dielectric Material: Polypropylene (PP)
Mating Cycles: 500
Includes: 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut
Mounting Type: Panel Mount, Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4010
Mfr: Amphenol RF
Base Product Number: 031-54
California Prop 65: Warning Information

Buy Now Datasheet
RF Coaxial Board Mount Connector - 031-5431-10RFX - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
031-5431-10RFX
RF Coaxial Board Mount Connector 031-5431-10RFX
BNC Right Angle PCB Jack Through Hole Bulkhead 50 Ohm

BNC Right Angle PCB Jack Through Hole Bulkhead 50 Ohm

Supplier's Site
BNC Connector - 031-5431-10RFX - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
031-5431-10RFX
BNC Connector 031-5431-10RFX
BNC Right Angle Jack PCB 50 Ohm Bulkhead

BNC Right Angle Jack PCB 50 Ohm Bulkhead

Buy Now
Swedesboro, NJ, United States
Connectors
031-5431-10RFX
Connectors 031-5431-10RFX
RF Connector

RF Connector

Buy Now
Fort Worth, TX, USA
Connector; RF; BNC; Rt. Angle; PCB Jack; Bulkhead Mount; 50 Ohm; Nickel
70142424
Connector; RF; BNC; Rt. Angle; PCB Jack; Bulkhead Mount; 50 Ohm; Nickel 70142424
Connector; RF; BNC; Rt. Angle; PCB Jack; Bulkhead Mount; 50 Ohm; Nickel

Connector; RF; BNC; Rt. Angle; PCB Jack; Bulkhead Mount; 50 Ohm; Nickel

Supplier's Site
RF Connectors / Coaxial Connectors - 031-5431-10RFX - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-5431-10RFX
RF Connectors / Coaxial Connectors 031-5431-10RFX
RF Connectors / Coaxial Connectors PC R/A BLHD JCK Ni WHITE HOUSING

RF Connectors / Coaxial Connectors PC R/A BLHD JCK Ni WHITE HOUSING

Buy Now Datasheet
Rf/coaxial Bnc Bulkhead Jack R/a 50 Ohm Solder; Connector Type Amphenol Rf - 73K1442 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Bnc Bulkhead Jack R/a 50 Ohm Solder; Connector Type Amphenol Rf
73K1442
Rf/coaxial Bnc Bulkhead Jack R/a 50 Ohm Solder; Connector Type Amphenol Rf 73K1442
RF/COAXIAL BNC BULKHEAD JACK R/A 50 OHM SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58, RG59, RG179, RG316; Frequency Max:4GHzRoHS Compliant: Yes

RF/COAXIAL BNC BULKHEAD JACK R/A 50 OHM SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58, RG59, RG179, RG316; Frequency Max:4GHzRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol RF DigiKey RS Components, Ltd. Win Source Electronics Richardson RFPD Powell Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Board Mount Connectors Board Mount Connectors Coaxial Connectors Coaxial Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 031-5431-10RFX ARF1690-ND 1440890 1350012-031-5431-10RFX 031-5431-10RFX 031-5431-10RFX 70142424 031-5431-10RFX 73K1442
Product Name BNC RF Connector Coaxial Connector (RF) Assemblies Coaxial Connectors Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies RF Coaxial Board Mount Connector BNC Connector Connector; RF; BNC; Rt. Angle; PCB Jack; Bulkhead Mount; 50 Ohm; Nickel RF Connectors / Coaxial Connectors Rf/coaxial Bnc Bulkhead Jack R/a 50 Ohm Solder; Connector Type Amphenol Rf
Connector Type BNC BNC; Jack, Female Socket BNC
Gender Female / Jack Male / Plug; Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Right Angle Right Angle Right Angle Right Angle; Right Angle Bulkhead Jack
Category Coaxial Connector; RF and Microwave Connector Coaxial Connector
Unlock Full Specs
to access all available technical data