Amphenol RF 75 OHM DUAL PORT BNC R/A JACK, ISOLATED WHITE 031-70506

Description
75 OHM DUAL PORT BNC R/A JACK, ISOLATED WHITE Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
75 OHM DUAL PORT BNC R/A JACK, ISOLATED WHITE Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
75 OHM DUAL PORT BNC R/A JACK, ISOLATED WHITE - 031-70506 - Amphenol RF
Danbury, CT, USA
75 OHM DUAL PORT BNC R/A JACK, ISOLATED WHITE
031-70506
75 OHM DUAL PORT BNC R/A JACK, ISOLATED WHITE 031-70506
75 OHM DUAL PORT BNC R/A JACK, ISOLATED WHITE Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

75 OHM DUAL PORT BNC R/A JACK, ISOLATED WHITE
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Singapore, Singapore
75 OHM Electronic Connector
437-031-70506
75 OHM Electronic Connector 437-031-70506
CONN BNC JACK R/A 75 OHM PCB Product overview: 031-70506 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 75 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-031-70506 can be used for catalog matching and distributor lookup.

CONN BNC JACK R/A 75 OHM PCB Product overview: 031-70506 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 75 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-031-70506 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
BNC Connector - 031-70506 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
031-70506
BNC Connector 031-70506
BNC Right Angle Jack PCB 75 Ohm Isolated

BNC Right Angle Jack PCB 75 Ohm Isolated

Buy Now
Coaxial Connectors (RF) - 031-70506 - 793139-031-70506 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - 031-70506
793139-031-70506
Coaxial Connectors (RF) - 031-70506 793139-031-70506
Manufacturer: Amphenol RF Division Win Source Part Number: 793139-031-70506 Packaging: Tray Operating Temperature Range: -55°C ~ 85°C Features: Board Lock, Isolated Connector Type: Jack, Female Sockets - Dual Fastening Type: Bayonet Lock Contact Termination: Solder Connector Style: BNC Voltage Rating: 500V Frequency - Max: 1GHz Housing Color: Silver, White Mounting: Panel Mount, Through Hole, Right Angle Impedance: 75 Ohm Mounting Feature: Bulkhead - Front Side Nut Insertion Loss: 0.2dB Shield Termination: Solder Center Contact Material: Phosphor Bronze Center Contact Plating: Gold Dielectric Material: Polypropylene (PP) Mating Cycles: 500 Family Name: 031-70506 Categories: Connectors, Interconnects Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol RF Division
Win Source Part Number: 793139-031-70506
Packaging: Tray
Operating Temperature Range: -55°C ~ 85°C
Features: Board Lock, Isolated
Connector Type: Jack, Female Sockets - Dual
Fastening Type: Bayonet Lock
Contact Termination: Solder
Connector Style: BNC
Voltage Rating: 500V
Frequency - Max: 1GHz
Housing Color: Silver, White
Mounting: Panel Mount, Through Hole, Right Angle
Impedance: 75 Ohm
Mounting Feature: Bulkhead - Front Side Nut
Insertion Loss: 0.2dB
Shield Termination: Solder
Center Contact Material: Phosphor Bronze
Center Contact Plating: Gold
Dielectric Material: Polypropylene (PP)
Mating Cycles: 500
Family Name: 031-70506
Categories: Connectors, Interconnects
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - ARF2108-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2108-ND
Coaxial Connector (RF) Assemblies ARF2108-ND
BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder

BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder

Buy Now Datasheet
RF Coaxial Board Mount Connector - 031-70506 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
031-70506
RF Coaxial Board Mount Connector 031-70506
BNC Right Angle PCB Dual Jack Isolated 75 Ohm

BNC Right Angle PCB Dual Jack Isolated 75 Ohm

Supplier's Site
Connector, Bnc, Jack, 75 Ohm, Pcb; Connector Type Amphenol Rf - 06X3291 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Bnc, Jack, 75 Ohm, Pcb; Connector Type Amphenol Rf
06X3291
Connector, Bnc, Jack, 75 Ohm, Pcb; Connector Type Amphenol Rf 06X3291
CONNECTOR, BNC, JACK, 75 OHM, PCB; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Dual Jack; Coaxial Termination:Through Hole Right Angle; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, BNC, JACK, 75 OHM, PCB; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Dual Jack; Coaxial Termination:Through Hole Right Angle; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site
RF Connectors / Coaxial Connectors - 031-70506 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-70506
RF Connectors / Coaxial Connectors 031-70506
RF Connectors / Coaxial Connectors BNC RA Double ISOL White 75 Ohm Valox

RF Connectors / Coaxial Connectors BNC RA Double ISOL White 75 Ohm Valox

Buy Now

Technical Specifications

  Amphenol RF ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics DigiKey Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors Electrical Connectors Coaxial Connectors Board Mount Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 031-70506 437-031-70506 031-70506 793139-031-70506 ARF2108-ND 031-70506 06X3291 031-70506
Product Name 75 OHM DUAL PORT BNC R/A JACK, ISOLATED WHITE 75 OHM Electronic Connector BNC Connector Coaxial Connectors (RF) - 031-70506 Coaxial Connector (RF) Assemblies RF Coaxial Board Mount Connector Connector, Bnc, Jack, 75 Ohm, Pcb; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type BNC BNC; Jack, Female Socket BNC
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Right Angle Right Angle Right Angle; Right Angle Dual Jack Right Angle
Frequency 0.000 to 1.000 GHz 1.000 GHz ? to 1.000 GHz
Unlock Full Specs
to access all available technical data