Amphenol Corporation TNC RF Connector 031-6530

Description
TNC(F) BHD IP-67 (UNMATED) EDGE MOUNT FOR .062" BOARD Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
TNC(F) BHD IP-67 (UNMATED) EDGE MOUNT FOR .062" BOARD Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TNC RF Connector - 031-6530 - Amphenol RF
Danbury, CT, USA
TNC RF Connector
031-6530
TNC RF Connector 031-6530
TNC(F) BHD IP-67 (UNMATED) EDGE MOUNT FOR .062" BOARD Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

TNC(F) BHD IP-67 (UNMATED) EDGE MOUNT FOR .062" BOARD
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
TNC Connector - 031-6530 - Powell Electronics, Inc.
Swedesboro, NJ, United States
TNC Connector
031-6530
TNC Connector 031-6530
TNC Edge Mount Jack 50 Ohm

TNC Edge Mount Jack 50 Ohm

Buy Now
RF Coaxial Board Mount Connector - 031-6530 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
031-6530
RF Coaxial Board Mount Connector 031-6530
TNC Edge Mount PCB Jack IP-67 Bulkhead ARC 50 Ohm

TNC Edge Mount PCB Jack IP-67 Bulkhead ARC 50 Ohm

Supplier's Site
Coaxial Connector (RF) Assemblies - 031-6530-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
031-6530-ND
Coaxial Connector (RF) Assemblies 031-6530-ND
TNC Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Panel Mount Solder

TNC Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Panel Mount Solder

Buy Now Datasheet
Connector, Tnc, Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf - 53W7133 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Tnc, Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf
53W7133
Connector, Tnc, Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf 53W7133
CONNECTOR, TNC, JACK, 50 OHM, PCB; Connector Type:TNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Surface Mount Horizontal; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

CONNECTOR, TNC, JACK, 50 OHM, PCB; Connector Type:TNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Surface Mount Horizontal; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 031-6530 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-6530
RF Connectors / Coaxial Connectors 031-6530
RF Connectors / Coaxial Connectors ARC TNC ST Edge MNT Jack

RF Connectors / Coaxial Connectors ARC TNC ST Edge MNT Jack

Buy Now Datasheet

Technical Specifications

  Amphenol RF Powell Electronics, Inc. Richardson RFPD DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors Coaxial Connectors Board Mount Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 031-6530 031-6530 031-6530 031-6530-ND 53W7133 031-6530
Product Name TNC RF Connector TNC Connector RF Coaxial Board Mount Connector Coaxial Connector (RF) Assemblies Connector, Tnc, Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type TNC TNC; Jack, Female Socket TNC
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Mounting Bulkhead Board Edge, End Launch; Panel Mount Bulkhead - Rear Mount
Frequency 0.000 to 3.000 GHz ? to 3.000 GHz
Unlock Full Specs
to access all available technical data