BNC Connector Jack, Female Socket 75Ohm Board Edge, End Launch; Panel Mount Solder
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF COAXIAL, BNC JACK, 75 OHM, PCB; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Board Edge / End Launch; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; RoHS Compliant: Yes
RF Connectors / Coaxial Connectors 75Ohm Edge Mount BNC PCB .084/ .551"HEX
| DigiKey | Powell Electronics, Inc. | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | ARF2608-ND | 031-70526-22 | 031-70526-22 | 13AC9545 | 031-70526-22 |
| Product Name | Coaxial Connector (RF) Assemblies | BNC Connector | RF Coaxial Board Mount Connector | Rf Coaxial, Bnc Jack, 75 Ohm, Pcb; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Category | Coaxial Connector; RF and Microwave Connector | ||||
| Connector Type | BNC; Jack, Female Socket | BNC | |||
| Mounting | Board Edge, End Launch; Panel Mount | Bulkhead - Rear Mount |